Vecoplan, LLC Belt Conveyor VFB-M

Description
The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord and speed monitor, this conveyor is ideal for transporting materials to and from shredders, screening machines, etc. Areas of application: Sawmill waste management Old wood processing Biomass plants Alternative fuel (RDF) generation Domestic refuse processing Benefits in brief: Great flexibility, very tall, compact design Low maintenance thanks to reduced number of support rollers in the trough area Well sealed with belt sliding surface Enclosed design with easy access (safety, cleanliness, maintenance) Expandable with additional modules Side wall vertical extensions available in various heights Assembly requires neither welding nor special tools Belt widths from 650 to 1200 mm Length and drive variable to suit each individual application.
Datasheet
Description
The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord and speed monitor, this conveyor is ideal for transporting materials to and from shredders, screening machines, etc. Areas of application: Sawmill waste management Old wood processing Biomass plants Alternative fuel (RDF) generation Domestic refuse processing Benefits in brief: Great flexibility, very tall, compact design Low maintenance thanks to reduced number of support rollers in the trough area Well sealed with belt sliding surface Enclosed design with easy access (safety, cleanliness, maintenance) Expandable with additional modules Side wall vertical extensions available in various heights Assembly requires neither welding nor special tools Belt widths from 650 to 1200 mm Length and drive variable to suit each individual application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belt Conveyor - VFB-M - Vecoplan, LLC
Archdale, NC, United States
Belt Conveyor
VFB-M
Belt Conveyor VFB-M
The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord and speed monitor, this conveyor is ideal for transporting materials to and from shredders, screening machines, etc. Areas of application: Sawmill waste management Old wood processing Biomass plants Alternative fuel (RDF) generation Domestic refuse processing Benefits in brief: Great flexibility, very tall, compact design Low maintenance thanks to reduced number of support rollers in the trough area Well sealed with belt sliding surface Enclosed design with easy access (safety, cleanliness, maintenance) Expandable with additional modules Side wall vertical extensions available in various heights Assembly requires neither welding nor special tools Belt widths from 650 to 1200 mm Length and drive variable to suit each individual application.

The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord and speed monitor, this conveyor is ideal for transporting materials to and from shredders, screening machines, etc.
Areas of application:

  • Sawmill waste management
  • Old wood processing
  • Biomass plants
  • Alternative fuel (RDF) generation
  • Domestic refuse processing

Benefits in brief:

  • Great flexibility, very tall, compact design
  • Low maintenance thanks to reduced number of support rollers in the trough area
  • Well sealed with belt sliding surface
  • Enclosed design with easy access (safety, cleanliness, maintenance)
  • Expandable with additional modules
  • Side wall vertical extensions available in various heights
  • Assembly requires neither welding nor special tools

Belt widths from 650 to 1200 mm
Length and drive variable to suit each individual application.

Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Industrial Conveyors
Product Number VFB-M
Product Name Belt Conveyor
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

90 and 180 Degree Corner Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Small Vertical Reciprocating Conveyors - PAC-500 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 500 lbs (227 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details