Vecoplan, LLC Screw Discharger SB 500

Description
The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of between 500 and 630 mm. Areas of applicaton: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow
Description
The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of between 500 and 630 mm. Areas of applicaton: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow

Suppliers

Company
Product
Description
Supplier Links
Screw Discharger - SB 500 - Vecoplan, LLC
Archdale, NC, United States
Screw Discharger
SB 500
Screw Discharger SB 500
The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of between 500 and 630 mm. Areas of applicaton: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow

The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of between 500 and 630 mm.
Areas of applicaton:

  • Feeding boiler systems and packaging lines
  • Feeding and discharge of hammer mills/chip shredders
  • Drying systems in the pellet industry
  • Alternative fuel (RDF) in the cement industry

Benefits in brief:

  • No bridge formation
  • Moving parts fully enclosed for maximum safety
  • Long service life
  • High delivery rate
  • Low maintenance
  • Even volume flow
Supplier's Site

Technical Specifications

  Vecoplan, LLC
Product Category Industrial Conveyors
Product Number SB 500
Product Name Screw Discharger
Conveyor Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHL-1.5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1500 lbs (680 kg)
Speed 16.5 ft/min (8.38 cm/sec)
View Details
Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details