Vecoplan, LLC Datasheets for Knife Mills and Shredders
Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials.
Knife Mills and Shredders: Learn more
| Product Name | Notes |
|---|---|
| Another mid-sized continuous feeding horizontal shredder ideally suited for grinding lineal wood and plastic waste, the VTH 65/12/2 VU comes with a standard 16 vibratory conveyor, and has a 25... | |
| Designed for liberating steel wire from rubber content in pre-shredded tires, resulting in a more useful end product. This provides a cleaner end product that has much more recycling value... | |
| Designed for the size reduction of long wood or plastic waste, the VTH 45/12/2 VU standard design features an 18 x 5 infeed opening, a continuous feed 16 vibratory conveyor... | |
| Efficient and rugged: The stationary re-shredding machines are provided with a vertical infeed and a fast rotating rotor. They are mainly used for re-chipping of waste products, such as bark. | |
| Engineered especially for size reduction of wood scrap. The VTH 1250/120/2 VU Horizontal Shredder is one of Vecoplan’s larger horizontal shredders. In addition to its standard continuous feed 16’ vibratory... | |
| Engineered especially for size reduction of wood scrap. The VTH 85/12/2 VU is one of Vecoplan's larger horizontal shredders. In addition to its standard continuous feed 16 vibratory conveyor, it... | |
| Features such as the clean body design for simplified vehicle maintenance, intuitive touchscreen operator controls, maximum bin and tote storage, and the walking floor discharge for simplified unloading, make the... | |
| Series 15 drum chippers are stationary machines provided with a horizontal feed unit. In order to grant an optimal shredding process these are available with two different rotor systems. The... | |
| Series 8 drum chippers are stationary machines provided with a horizontal feed unit. In order to grant an optimal shredding process these are available with two different rotor systems. The... | |
| The “New Generation” VAZ 1300 M shredder incorporates a wide range of innovations that improve performance, increase durability and decrease maintenance time. These features and options include: cardan shaft drives,... | |
| The “New Generation” VAZ 1300 M XL shredder incorporates a wide range of innovations that improve performance, increase durability and decrease maintenance time. These features and options include: cardan shaft... | |
| The “New Generation” VAZ 1300 S shredder incorporates a wide range of innovations that improve performance, increase durability and decrease maintenance time. These features and options include: cardan shaft drives,... | |
| The “New Generation” VAZ 1600 M shredder incorporates a wide range of innovations that improve performance, increase durability and decrease maintenance time. These features and options include: cardan shaft drives,... | |
| The “New Generation” VAZ 1600 M XL shredder incorporates a wide range of innovations that improve performance, increase durability and decrease maintenance time. These features and options include: cardan shaft... | |
| The “New Generation” VAZ 1600 S shredder incorporates a wide range of innovations that improve performance, increase durability and decrease maintenance time. These features and options include: cardan shaft drives,... | |
| The “New Generation” VAZ 1600 S XL shredder incorporates a wide range of innovations that improve performance, increase durability and decrease maintenance time. These features and options include: cardan shaft... | |
| The first, and often most important step in recovering, liberating, sorting and successfully recycling a wide range of materials is choosing the best shredding technology. Introducing the best shredding technology,... | |
| The stationary re-shredders are provided with a vertical infeed and fast rotating motor. They are predominately used in the timber industry for re-shredding waste products from upstream processes, such as... | |
| The stationary re-shredders are provided with a vertical infeed and fast rotating rotor. They are predominately used in the timber industry for re-shredding products such as wood chips. The wood... | |
| The Typhoon series of dual shaft shredders, from Vecoplan, are engineered for the pre-shredding of hard-to-handle materials, including MSW and other domestic waste, industrial and production waste, C&D debris and... | |
| The VAZ 1100 K Shredder is designed for processing plastic waste for reclamation and recycling, large extruder purging's, large reject parts, trim scraps, baled or loose film, synthetic fiber, wood... | |
| The VAZ 1100 K XL Shredder is designed for processing plastic waste for reclamation and recycling, large extruder purging's, large reject parts, trim scraps, baled or loose film, synthetic fiber,... | |
| The VAZ 1100 XL K FF Rotary Shredder with the SureCutTM Cutting System is designed specifically for single-stage reduction of plastic films and synthetic fibers being reclaimed for extrusion. | |
| The VAZ 1300 M FF Rotary Shredder with the SureCutTM Cutting System is designed specifically for single-stage reduction of plastic films and synthetic fibers being reclaimed for extrusion. The... | |
| The VAZ 1300 S FF Rotary Shredder with the SureCutTM Cutting System is designed specifically for single-stage reduction of plastic films and synthetic fibers being reclaimed for extrusion. The... | |
| The VAZ 1600 M FF Rotary Shredder with the SureCutTM Cutting System is designed specifically for single-stage reduction of plastic films and synthetic fibers being reclaimed for extrusion. The... | |
| The VAZ 1800 FF Rotary Shredder with the SureCutTM Cutting System is designed specifically for single-stage reduction of plastic films and synthetic fibers being reclaimed for extrusion. The FF... | |
| The VAZ 1800 Shredder is designed for processing plastic waste for reclamation and recycling large extruder purging's, large reject parts, trim scraps, baled or loose film, synthetic fiber, wood processing... | |
| The VAZ 1800 XL FF Rotary Shredder with the SureCutTM Cutting System is designed specifically for single-stage reduction of plastic films and synthetic fibers being reclaimed for extrusion. The... | |
| The VAZ 1800 XL Shredder is designed for processing plastic waste for reclamation and recycling large extruder purging's, large reject parts, trim scraps, baled or loose film, synthetic fiber, wood... | |
| The VAZ 2000 M F FF Rotary Shredder with the SureCutTM Cutting System is designed specifically for single-stage reduction of plastic films and synthetic fibers being reclaimed for extrusion. | |
| The Vecoplan PT24 Mobile Shredding System combines maximum throughput and payload in a sleek, clean design, all in a compact, non-CDL shred truck. The Vecoplan PT24 Series introduces a shred... | |
| The Vecoplan V-EBS 2500 is designed for the production of refuse derived fuel (RDF) from production and sorting waste, packaging material as well as domestic and commercial waste for the... | |
| The Vecoplan VAZ 1100 Rotary Shredder is designed especially for size reduction of plastics, wood residue, trim blocks, panel scraps, furniture parts, pallets, dunnage, cardboard and paper, and medical waste. | |
| The Vecoplan VAZ 1100 XL MW Medical Waste Rotary Grinder is especially designed for the processing of sterilized medical waste -- with features such as stainless steal bottom plates, additional... | |
| The Vecoplan VAZ 1100 XL Rotary Shredder is designed especially for size reduction of plastics, wood residue, trim blocks, panel scraps, furniture parts, pallets, dunnage, cardboard and paper, and medical... | |
| The Vecoplan VAZ 1100 XL XR Rotary Shredder is designed especially for size reduction of paper and printer waste. An oversized ram with additional gripper teeth combined with Vecoplan's patented... | |
| The Vecoplan VAZ 1300 M MW Medical Waste Rotary Grinder is especially designed for the processing of sterilized medical waste -- with features such as stainless steal bottom plates, additional... | |
| The Vecoplan VAZ 1300 S MW Medical Waste Rotary Grinder is especially designed for the processing of sterilized medical waste -- with features such as stainless steal bottom plates, additional... | |
| The Vecoplan VAZ 1600 S XL MW Medical Waste Shredder is especially designed for the processing of sterilized medical waste - with features such as stainless steel bottom plates, additional... | |
| The Vecoplan VAZ 2000 RS Re-Shredder is used to re-shred a wide range of low-density, pre-shredded waste materials and achieve a high degree of particle consistency for re-processing, separation and... | |
| The Vecoplan VAZ 2400 S rotary shredder is designed especially for size reduction of plastics, wood residue, trim blocks, panel scraps, furniture parts, pallets, dunnage, cardboard, paper, and medical waste. | |
| The Vecoplan VAZ 2500 RS Re-Shredder is used to re-shred a wide range of low-density, pre-shredded waste materials and achieve a high degree of particle consistency for re-processing, separation and... | |
| The Vecoplan VAZ 600 XL MW Medical Waste Rotary Grinder is especially designed for the processing of sterilized medical waste -- with features such as stainless steal bottom plates, additional... | |
| The Vecoplan VAZ 700 Z Rotary Shredder is designed especially for economical size reduction in low-volume wood applications. | |
| The Vecoplan VAZ 800 K XL Rotary Shredder is designed especially for size reduction of plastics, wood residue, trim blocks, panel scraps, furniture parts, pallets, dunnage, cardboard and paper, and... | |
| The Vecoplan VAZ 800 Rotary Shredder is designed especially for size reduction of plastics, wood residue, trim blocks, panel scraps, furniture parts, pallets, dunnage, cardboard and paper, and medical waste. | |
| The Vecoplan VAZ 800 XL MW Medical Waste Rotary Grinder is especially designed for the processing of sterilized medical waste -- with features such as stainless steal bottom plates, additional... | |
| The Vecoplan VNZ-210 L Re-Shredder is used to achieve precise particle size of pre-shredded waste materials and can also be used as a Pre-Shredder, or primary waste reducer, in some... | |
| The Vecoplan VNZ-300 L Re-Shredder is used to achieve precise particle size of pre-shredded waste materials and can also be used as a Pre-Shredder, or primary waste reducer, in some... | |
| The Vecoplan VNZ-300 Re-Shredder is used to achieve precise particle size of pre-shredded waste wood and can also be used as a Pre-Shredder, or primary waste reducer, in some high-capacity... | |
| The Vecoplan VTH 35/8/2 VU is designed to shred virtually any lineal wood or plastic scrap. With a 14 x 3.5 infeed opening, it comes standard with a 16 vibratory... | |
| The Vecoplan VVZ 300 Rotary Shredder is designed especially for bulk size reduction of old timber and wood waste. | |
| The VEZ 2500 is a new high capacity shredder developed by VECOPLAN for the production of refuse derived fuels (RDF) from production and sorting waste, packaging material, as well as... | |
| The VKH 45 is engineered for the single stage size reduction of lineal plastic scrap. It produces granulate that can be reintroduced directly into the manufacturing process. By eliminating the... | |
| The VKH 65 is engineered for the single stage size reduction of lineal plastic scrap. It produces granulate that can be reintroduced directly into the manufacturing process. By eliminating the... | |
| The VNZ 80 XL dual shaft shredder has two rotors built into the machine that rotate at low speeds and high torques, and provide the ability to change and control... | |
| The VNZ double-shaft re-shredder was developed for re-shredding pre-shredded timber waste, pre-shredded municipal solid waste, sorting waste, and much more in order to produce separable material for recycling and reutilization. | |
| The VST-42e dual-duty shredding system will shred just about anything. Naturally it shreds all types of paper including whole bankers boxes and 3-ring binders full of documents. But it also... | |
| The VVZ Hurricaine Model Pre-Shredders from Vecoplan are designed for Municipal Waste, Bulk Rubbish and Industrial Waste as well as Rejects. Two rotors, each with either single, 1.5x or double... | |
| Vecoplan VAZ 2000 M Model Waste Shredders are designed especially for processing paper and plastic waste for reclamation and recycling, large extruder purging's, large reject parts, trim scraps, baled or... | |
| Vecoplan VAZ 2500 L Model Waste Shredders are designed especially for processing paper and plastic waste for reclamation and recycling, large extruder purging's, large reject parts, trim scraps, baled or... | |
| Vecoplan VAZ 2500 M Model Waste Shredders are designed especially for processing paper and plastic waste for reclamation and recycling, large extruder purging's, large reject parts, trim scraps, baled or... | |
| With infeed widths of 22, 25 and 34 inches, series 20 drum chippers are stationary machines provided with a horizontal feed unit. In order to grant an optimal shredding process... | |
| With infeed widths of 25 and 34 inches, series 25 drum chippers are stationary machines provided with a horizontal feed unit. In order to grant an optimal shredding process these... | |
| With its 22 x 6 infeed opening, fed by its standard 16 vibratory conveyor, the VTH 55/15/2 VU makes short work of long scrap. Plastic and wood: strips, moldings, siding,... |