Vecoplan, LLC Load/Unload Conveyor BEF M 160

Description
The loading and unloading conveyor is an electromechanical device for filling and emptying one or more storage units, each measuring up to 5 m wide and roughly 30 m long. The bulk material, with a particle length of up to 300 mm and a bulk density of up to 650 kg/m3, is filled individually at one point only (normally opposite the discharge side). A separation conveyor suspended by cables ensures optimum distribution across the entire length of the storage unit and is also used for discharging the material. The necessary work steps are automatically initiated and executed by a programmable logic controller via two different programs ("filling and emtying"). The storage unit can be filled and emtied at the same time. Areas of application: Sawmills Boiler feeding systems Alternative fuel (RDF) applications Biogas plants Benefits in brief: Wide range of applications Large storage capacity Long service life Low energy costs Low maintenance Simple, compact, sturdy design Blot-on wearing parts for easy replacement Storage unit can be filled and emptied at the same time.
Datasheet
Description
The loading and unloading conveyor is an electromechanical device for filling and emptying one or more storage units, each measuring up to 5 m wide and roughly 30 m long. The bulk material, with a particle length of up to 300 mm and a bulk density of up to 650 kg/m3, is filled individually at one point only (normally opposite the discharge side). A separation conveyor suspended by cables ensures optimum distribution across the entire length of the storage unit and is also used for discharging the material. The necessary work steps are automatically initiated and executed by a programmable logic controller via two different programs ("filling and emtying"). The storage unit can be filled and emtied at the same time. Areas of application: Sawmills Boiler feeding systems Alternative fuel (RDF) applications Biogas plants Benefits in brief: Wide range of applications Large storage capacity Long service life Low energy costs Low maintenance Simple, compact, sturdy design Blot-on wearing parts for easy replacement Storage unit can be filled and emptied at the same time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load/Unload Conveyor - BEF M 160 - Vecoplan, LLC
Archdale, NC, United States
Load/Unload Conveyor
BEF M 160
Load/Unload Conveyor BEF M 160
The loading and unloading conveyor is an electromechanical device for filling and emptying one or more storage units, each measuring up to 5 m wide and roughly 30 m long. The bulk material, with a particle length of up to 300 mm and a bulk density of up to 650 kg/m3, is filled individually at one point only (normally opposite the discharge side). A separation conveyor suspended by cables ensures optimum distribution across the entire length of the storage unit and is also used for discharging the material. The necessary work steps are automatically initiated and executed by a programmable logic controller via two different programs ("filling and emtying"). The storage unit can be filled and emtied at the same time. Areas of application: Sawmills Boiler feeding systems Alternative fuel (RDF) applications Biogas plants Benefits in brief: Wide range of applications Large storage capacity Long service life Low energy costs Low maintenance Simple, compact, sturdy design Blot-on wearing parts for easy replacement Storage unit can be filled and emptied at the same time.

The loading and unloading conveyor is an electromechanical device for filling and emptying one or more storage units, each measuring up to 5 m wide and roughly 30 m long. The bulk material, with a particle length of up to 300 mm and a bulk density of up to 650 kg/m3, is filled individually at one point only (normally opposite the discharge side). A separation conveyor suspended by cables ensures optimum distribution across the entire length of the storage unit and is also used for discharging the material. The necessary work steps are automatically initiated and executed by a programmable logic controller via two different programs ("filling and emtying"). The storage unit can be filled and emtied at the same time.
Areas of application:

  • Sawmills
  • Boiler feeding systems
  • Alternative fuel (RDF) applications
  • Biogas plants

Benefits in brief:

  • Wide range of applications
  • Large storage capacity
  • Long service life
  • Low energy costs
  • Low maintenance
  • Simple, compact, sturdy design
  • Blot-on wearing parts for easy replacement
  • Storage unit can be filled and emptied at the same time.
Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Industrial Conveyors
Product Number BEF M 160
Product Name Load/Unload Conveyor
Conveyor Type Bucket
Unlock Full Specs
to access all available technical data

Similar Products

SS 65 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-3 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 3000 lbs (1361 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
Ultra Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details