Vecoplan, LLC Screw Conveyor DFS

Description
Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Depending on the application, screw conveyors can have one or more shafts. Fields of application: Simple, compact, sturdy design The material to be conveyed can be loaded at any chosen position Sturdy, torsion-resistant steel construction Full flight-welded to the screw shaft Individual choice of materials and wear lining on request Long service life, low maintanence ATEX approval category 1 Single screw conveyor: FSM: Delivery rate: up to 700 m3/h Conveying diameter: 2 x 250 to 2 x 630 mm
Datasheet
Description
Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Depending on the application, screw conveyors can have one or more shafts. Fields of application: Simple, compact, sturdy design The material to be conveyed can be loaded at any chosen position Sturdy, torsion-resistant steel construction Full flight-welded to the screw shaft Individual choice of materials and wear lining on request Long service life, low maintanence ATEX approval category 1 Single screw conveyor: FSM: Delivery rate: up to 700 m3/h Conveying diameter: 2 x 250 to 2 x 630 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Conveyor - DFS - Vecoplan, LLC
Archdale, NC, United States
Screw Conveyor
DFS
Screw Conveyor DFS
Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Depending on the application, screw conveyors can have one or more shafts. Fields of application: Simple, compact, sturdy design The material to be conveyed can be loaded at any chosen position Sturdy, torsion-resistant steel construction Full flight-welded to the screw shaft Individual choice of materials and wear lining on request Long service life, low maintanence ATEX approval category 1 Single screw conveyor: FSM: Delivery rate: up to 700 m3/h Conveying diameter: 2 x 250 to 2 x 630 mm

Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Depending on the application, screw conveyors can have one or more shafts.
Fields of application:

  • Simple, compact, sturdy design
  • The material to be conveyed can be loaded at any chosen position
  • Sturdy, torsion-resistant steel construction
  • Full flight-welded to the screw shaft
  • Individual choice of materials and wear lining on request
  • Long service life, low maintanence
  • ATEX approval category 1
  • Single screw conveyor: FSM:
  • Delivery rate: up to 700 m3/h
  • Conveying diameter: 2 x 250 to 2 x 630 mm
Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Industrial Conveyors
Product Number DFS
Product Name Screw Conveyor
Conveyor Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-3 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 3000 lbs (1361 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details