Vecoplan, LLC Drag Chain Conveyor KKF 400/500/1K-U/TS

Description
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be installed allowing different conveyor sections to be combined. This makes them particularly suitable for use as discharge or distribution conveyors. Material can be conveyed in the lower run as well as the upper run. Design details: The KKF 400/500/1K-U/TS drag chain conveyor transports the material in the lower belt and is an ingenious combination of a drag chain conveyor and screw conveyor. It is mainly used to dispose of material downstream of the shredder, or as a discharge conveyor downstream of a silo discharge. The screw shaft is driven via the conveyor chain. A separate drive is not required. Trough widths of 400 mm and 500 mm and screw diameters of 200 mm, 250 mm and 300 mm are available with this drag chain conveyor.
Datasheet
Description
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be installed allowing different conveyor sections to be combined. This makes them particularly suitable for use as discharge or distribution conveyors. Material can be conveyed in the lower run as well as the upper run. Design details: The KKF 400/500/1K-U/TS drag chain conveyor transports the material in the lower belt and is an ingenious combination of a drag chain conveyor and screw conveyor. It is mainly used to dispose of material downstream of the shredder, or as a discharge conveyor downstream of a silo discharge. The screw shaft is driven via the conveyor chain. A separate drive is not required. Trough widths of 400 mm and 500 mm and screw diameters of 200 mm, 250 mm and 300 mm are available with this drag chain conveyor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drag Chain Conveyor - KKF 400/500/1K-U/TS - Vecoplan, LLC
Archdale, NC, United States
Drag Chain Conveyor
KKF 400/500/1K-U/TS
Drag Chain Conveyor KKF 400/500/1K-U/TS
Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be installed allowing different conveyor sections to be combined. This makes them particularly suitable for use as discharge or distribution conveyors. Material can be conveyed in the lower run as well as the upper run. Design details: The KKF 400/500/1K-U/TS drag chain conveyor transports the material in the lower belt and is an ingenious combination of a drag chain conveyor and screw conveyor. It is mainly used to dispose of material downstream of the shredder, or as a discharge conveyor downstream of a silo discharge. The screw shaft is driven via the conveyor chain. A separate drive is not required. Trough widths of 400 mm and 500 mm and screw diameters of 200 mm, 250 mm and 300 mm are available with this drag chain conveyor.

Drag chain conveyors have an endless chain with feed dogs (cross ribs) which runs in a closed trough. This makes them suitable for transporting bulk materials. Depending on the design of the feed dogs and trough, material can be conveyed horizontally, on an incline or vertically. Bows can be installed allowing different conveyor sections to be combined.
This makes them particularly suitable for use as discharge or distribution conveyors. Material can be conveyed in the lower run as well as the upper run.
Design details:
The KKF 400/500/1K-U/TS drag chain conveyor transports the material in the lower belt and is an ingenious combination of a drag chain conveyor and screw conveyor. It is mainly used to dispose of material downstream of the shredder, or as a discharge conveyor downstream of a silo discharge. The screw shaft is driven via the conveyor chain. A separate drive is not required. Trough widths of 400 mm and 500 mm and screw diameters of 200 mm, 250 mm and 300 mm are available with this drag chain conveyor.

Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Industrial Conveyors
Product Number KKF 400/500/1K-U/TS
Product Name Drag Chain Conveyor
Conveyor Type Drag
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Pneumatic Conveying System - Compact System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details