Vecoplan, LLC Belt Conveyor VecoBelt

Description
Pipe belt conveyors (type: VecoBelt) are ideal for conveying bulk materials over long distances either horizontally or on a slight incline. The material being transported glides on a cushion of air in a closed steel tube. Benefits in brief: Very low drive capacity required in relation to conveying capacity Minimal dust because belt is completely enclosed in the conveying tower Greatly reduced wear thanks to small number or moving parts Large spans thanks to self-supporting belt construction ATEX approval category 1 Conveying capacity: rates of up to 850 m3/h are possible Belt widths: 500 and 800 mm
Description
Pipe belt conveyors (type: VecoBelt) are ideal for conveying bulk materials over long distances either horizontally or on a slight incline. The material being transported glides on a cushion of air in a closed steel tube. Benefits in brief: Very low drive capacity required in relation to conveying capacity Minimal dust because belt is completely enclosed in the conveying tower Greatly reduced wear thanks to small number or moving parts Large spans thanks to self-supporting belt construction ATEX approval category 1 Conveying capacity: rates of up to 850 m3/h are possible Belt widths: 500 and 800 mm
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Belt Conveyor - VecoBelt - Vecoplan, LLC
Archdale, NC, United States
Belt Conveyor
VecoBelt
Belt Conveyor VecoBelt
Pipe belt conveyors (type: VecoBelt) are ideal for conveying bulk materials over long distances either horizontally or on a slight incline. The material being transported glides on a cushion of air in a closed steel tube. Benefits in brief: Very low drive capacity required in relation to conveying capacity Minimal dust because belt is completely enclosed in the conveying tower Greatly reduced wear thanks to small number or moving parts Large spans thanks to self-supporting belt construction ATEX approval category 1 Conveying capacity: rates of up to 850 m3/h are possible Belt widths: 500 and 800 mm

Pipe belt conveyors (type: VecoBelt) are ideal for conveying bulk materials over long distances either horizontally or on a slight incline. The material being transported glides on a cushion of air in a closed steel tube.
Benefits in brief:

  • Very low drive capacity required in relation to conveying capacity
  • Minimal dust because belt is completely enclosed in the conveying tower
  • Greatly reduced wear thanks to small number or moving parts
  • Large spans thanks to self-supporting belt construction
  • ATEX approval category 1

Conveying capacity: rates of up to 850 m3/h are possible
Belt widths: 500 and 800 mm

Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Industrial Conveyors
Product Number VecoBelt
Product Name Belt Conveyor
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

AquaPruf 7400 Förderbänder -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 5000 lbs (2268 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Slipstick® - Sanitary Horizontal Motion Conveyor - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Features and Options Sanitary
View Details