Vecoplan, LLC Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| Air separators are used in a wide variety of working areas. These include, among others, alternative fuel production, waste processing, the timber industry, etc. The air separator acts as a... | |
| For separation of ferrous metals. Integrated in conveyor belts or as a separate unit installed in the outlet chute of conveyors. | |
| Overbelt Magnetic Separator for separation of ferrous metals, installed above conveyor belts or vibrating conveyors. Cross belt magnetic separators are used to remove ferrous contaminants, such as tramp metals, including... | |
| The heavy disc screener is highly effective for separating overlengths from abrasic material (domestic and commercial refuse, old wood). A horizontal belt conveyor ensures optimum direct feed at the level... | |
| The light version of the disc screener is particularly efficient at separating overlengths from single materials such as dry stabilate (clean fuel for power plants, etc. derived from domestic waste),... | |
| The non-ferrous metal separator VNES can be installed in the conveying line itself for reliable separation of non-ferrous metals from wood, domestic refuse, plastics, etc. | |
| The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to... | |
| The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 50 mm -- overlengths up to... | |
| Used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed as they exit the conveyor. | |
| VSS oscillation screens are generally the perfect solution for screening sawmill waste such as wood chips, sawdust, wood shavings (animal bedding), bark, alternative fuel (RDF), etc. and particle sizes up... | |
| VSS oscillation screens are generally the perfect solution for screening sawmill waste such as wood chips, sawdust, wood shavings (animal bedding), bark, alternative fuel (RDF), etc. up to roughly 400... |