DSE HI-BOX Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| → 1/4 weight of metal box enables easy carriage and efficient work. Corrosion-resistant and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in... | |
| → 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality... | |
| → Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing. → Due to our own production,... | |
| → Material : AC (PC 70% + ABS 30%) → This is UL94-5VA class, which realizes economic and excellent performance in low price. This Knock out Terminal Block box can... | |
| → Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its... | |
| → The only high-capacity electric box in nation. Widens the range of selection and upgrades the level of plastic box. Selected as a supported item by Korean Institute of Design... |
| << Prev | Next >> |