Kipp & Zonen, Inc. Datasheets for Solar Radiation Instruments
Solar radiation instruments measure the spectral range of radiation, including global solar radiation (sun + sky), net radiation (incoming solar - reflected solar) and the photosynthetic light spectrum.
Solar Radiation Instruments: Learn more
| Product Name | Notes |
|---|---|
| 0 to 1 Volt or 4 to 20 mA analogue output No change of desiccant for 10 years Active temperature correction from -40°C to +80°C 5 year warranty (*) The... | |
| Designed for rooftop PV installations Fits to a corner of any solar panel Smart digital duo-sensor Irradiance and back panel temperature Recalibration not needed for 2 years The rugged housing... | |
| Direct solar measurements using an integrated solar tracker Diffuse and scattered measurements by programmed sky scans Active sun sensor tracking correction The POM-01 sky radiometer uses a single detector and... | |
| Easy to install and to access data Excellent directional response Precise temperature correction Extremely low power consumption RS-485 Modbus® RTU digital output 0 to 1 V analogue output The new... | |
| Extended near infrared range Wide operating temperature range Ideal for ground-thruthing satellite data POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. | |
| Fast response time Excellent temperature dependence of sensitivity Excellent linearity Excellent long-term stability of sensitivity Connector for easy installation/mainten ance 5 year warrany (*) The CHP1 pyrheliometer is the most... | |
| Fast response time RS-485 Modbus® Temperature corrected 5 year warranty (*) The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available... | |
| For measuring Photosynthetic Active Radiation For outdoor and indoor use Excellent Quantum response Integrated leveling base PQS1 PAR Quantum sensor is developed for accurate measurement of PAR. It offers a... | |
| For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year... | |
| For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Reliable under all weather conditions 5 year warranty (*) CUV5 is a general-purpose instrument for applications in meteorology, for... | |
| For routine measurement of solar radiation Reliable all weather performance Easy to use SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic /... | |
| Heat resistant instrument design Extended operating temperature range Excellent temperature dependency The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light... | |
| ISO 9060 First Class Active temperature correction from -40°C to +70°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP6 is a first... | |
| ISO 9060 First Class Reliable all weather performance Fast response time Easy to use No power required 5 year warranty (*) The CMP6 pyranometer is intended for routine global solar... | |
| ISO 9060 Second Class No change of desiccant for 10 years Low cost radiometer for accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CMP3s can... | |
| ISO 9060 Secondary Standard pyranometer No change of desiccant for 10 years Smart, more than just digital RS-485 Modbus® communication 5 year warranty (*) The SMP10 is a secondary standard... | |
| ISO 9060 Secondary Standard Excellent linearity Fast response time Low tilt error 5 year warrany (*) CMP11 uses the temperature compensated detector technology originally developed for the CMP22 and is... | |
| ISO 9060 Secondary Standard Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP21 is a secondary... | |
| ISO 9060 Secondary Standard Most accurate pyranometer currently available Lowest directional error < 5 W/m² Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485... | |
| ISO 9060 Secondary Standard No desiccant inspection or change for 10 years Minimized maintenance 5 year full warranty (*) Lowest cost of ownership Best price / performance ratio Proven technology... | |
| ISO 9060 Secondary Standard RS-485 Modbus® RTU interface 0 to 1 Volt or 4 to 20 mA analogue output Active temperature correction from -40°C to +80°C 5 year warrany (*)... | |
| ISO 9060 Secondary Standard Verified cosine response Verified temperature dependence Low dome IR offset error Excellent linearity Fast response time 5 year warranty (*) The CMP21 is a high performance... | |
| Light Weight ISO 9060 Second Class Pyranometers Optional integrated ventilation unit The CNR4 net radiometer measures the energy balance between incoming short-wave and long-wave Far Infrared (FIR) radiation versus surface-reflected... | |
| Low cost pyrgeometer Accurate routine measurements No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SGR3 is a pyrgeometer, designed for meteorological measurements of... | |
| Low cost pyrgeometer No change of desiccant for 10 years Accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CGR 3s can form a net pyrgeometer... | |
| Negligible thermal gradient zero-offset Lowest zero-offset due to FIR radiation Broad spectral range 200 to 3600 nm Directional error < 5 W/m² 5 year warranty (*) CMP22 has all the... | |
| New and innovative sensor technology Resistant to soiling Internal data logging with web access Extremely low maintenance View status and measurements by Wi-Fi RaZON+ is an all-in-one system that... | |
| The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Calculated LW downward radiation output RS-485 Modbus® communication No change of desiccant for 10 years... | |
| The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Reliable all weather performance Connector for easy mounting and recalibration 5 year warranty (*) CGR4... | |
| Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design... | |
| Waterproof plug-and-socket cable connection Easy installation and servicing Humidity indicator Easy to change drying cartridge Glass tube for improved resistance to scratching Extended operating temperature range CSD 3 measures sunshine... |