Kipp & Zonen, Inc. Pyranometer SMP6

Description
ISO 9060 First Class Active temperature correction from -40°C to +70°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP6 is a first class pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both digital and analogue outputs, low maintenance, extremely robust and reliable and comes with 5 years warranty (*). The SMP6 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP6 with the CVF4 ventilation unit. The SMP6 has a RS-485 Modbus® RTU interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP6 is extreme robust and reliable and comes with 5 years warranty Thanks to standardized output and connections of every SMP6, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
ISO 9060 First Class Active temperature correction from -40°C to +70°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP6 is a first class pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both digital and analogue outputs, low maintenance, extremely robust and reliable and comes with 5 years warranty (*). The SMP6 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP6 with the CVF4 ventilation unit. The SMP6 has a RS-485 Modbus® RTU interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP6 is extreme robust and reliable and comes with 5 years warranty Thanks to standardized output and connections of every SMP6, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - SMP6 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
SMP6
Pyranometer SMP6
ISO 9060 First Class Active temperature correction from -40°C to +70°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP6 is a first class pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both digital and analogue outputs, low maintenance, extremely robust and reliable and comes with 5 years warranty (*). The SMP6 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly. The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP6 with the CVF4 ventilation unit. The SMP6 has a RS-485 Modbus® RTU interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP6 is extreme robust and reliable and comes with 5 years warranty Thanks to standardized output and connections of every SMP6, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • ISO 9060 First Class
  • Active temperature correction from -40°C to +70°C
  • No change of desiccant for 10 years
  • RS-485 Modbus® communication
  • 5 year warranty (*)

The SMP6 is a first class pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both digital and analogue outputs, low maintenance, extremely robust and reliable and comes with 5 years warranty (*).

The SMP6 has an internal desiccant that will last for at least 10 years. This minimizes maintenance significantly.

The interval for dome cleaning can be extended, and the quality of measurements maximized, by fitting SMP6 with the CVF4 ventilation unit.

The SMP6 has a RS-485 Modbus® RTU interface, amplified analogue output, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SMP6 is extreme robust and reliable and comes with 5 years warranty

Thanks to standardized output and connections of every SMP6, exchanging instruments for recalibration is easy.

SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SMP6
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Humidity Range Measured 0.0 to 70 (%)
View Details
Wind Anemometer and Wind Vane - WA15 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Frequency or Modulated Frequency Output
View Details