Kipp & Zonen, Inc. UV Radiometer SUV-A

Description
Easy to install and to access data Excellent directional response Precise temperature correction Extremely low power consumption RS-485 Modbus® RTU digital output 0 to 1 V analogue output The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation spectrum. The successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output. Kipp & Zonen’s unique UVIATOR software improves measurement results by correcting for solar angle and ozone column effects. Download the free UVIATOR software. The difference between UVA, UVB and UVC What is ultraviolet radiation? Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelenghts. UVA Accounts for 95% of the UV radiation that reaches the earth’s surface Used in tanning beds Penetrates the second layer of skin Contributes to some types of sun damage Causes wrinkles and premature aging of the skin Penetrates clouds and glass windows - always use sunscreen SmartExplorer software Software for readout, setting and logging
Datasheet
Description
Easy to install and to access data Excellent directional response Precise temperature correction Extremely low power consumption RS-485 Modbus® RTU digital output 0 to 1 V analogue output The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation spectrum. The successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output. Kipp & Zonen’s unique UVIATOR software improves measurement results by correcting for solar angle and ozone column effects. Download the free UVIATOR software. The difference between UVA, UVB and UVC What is ultraviolet radiation? Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelenghts. UVA Accounts for 95% of the UV radiation that reaches the earth’s surface Used in tanning beds Penetrates the second layer of skin Contributes to some types of sun damage Causes wrinkles and premature aging of the skin Penetrates clouds and glass windows - always use sunscreen SmartExplorer software Software for readout, setting and logging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Radiometer - SUV-A - Kipp & Zonen, Inc.
Bohemia, NY, United States
UV Radiometer
SUV-A
UV Radiometer SUV-A
Easy to install and to access data Excellent directional response Precise temperature correction Extremely low power consumption RS-485 Modbus® RTU digital output 0 to 1 V analogue output The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation spectrum. The successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output. Kipp & Zonen’s unique UVIATOR software improves measurement results by correcting for solar angle and ozone column effects. Download the free UVIATOR software. The difference between UVA, UVB and UVC What is ultraviolet radiation? Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelenghts. UVA Accounts for 95% of the UV radiation that reaches the earth’s surface Used in tanning beds Penetrates the second layer of skin Contributes to some types of sun damage Causes wrinkles and premature aging of the skin Penetrates clouds and glass windows - always use sunscreen SmartExplorer software Software for readout, setting and logging
  • Easy to install and to access data
  • Excellent directional response
  • Precise temperature correction
  • Extremely low power consumption
  • RS-485 Modbus® RTU digital output
  • 0 to 1 V analogue output

The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation spectrum. The successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output.

Kipp & Zonen’s unique UVIATOR software improves measurement results by correcting for solar angle and ozone column effects. Download the free UVIATOR software.

The difference between UVA, UVB and UVC
What is ultraviolet radiation?
Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelenghts.

UVA
Accounts for 95% of the UV radiation that reaches the earth’s surface
Used in tanning beds
Penetrates the second layer of skin
Contributes to some types of sun damage
Causes wrinkles and premature aging of the skin
Penetrates clouds and glass windows - always use sunscreen

SmartExplorer software
Software for readout, setting and logging

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SUV-A
Product Name UV Radiometer
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Air Velocity and Temperature Sensor - ESAVTx20 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Measures Temperature
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details