Kipp & Zonen, Inc. Pyranometer SMP11

Description
ISO 9060 Secondary Standard RS-485 Modbus® RTU interface 0 to 1 Volt or 4 to 20 mA analogue output Active temperature correction from -40°C to +80°C 5 year warrany (*) The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue amplified outputs. Based on the proven CMP 11 technology the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections exchanging instruments for recalibration is easy. PC Software for data logging, display of data and Modbus® address setting is standard provided. SMP11 measures incoming global solar radiation with a 180° field of view. Ideal for solar radiation measurements in both Meteorological and Solar Energy applications that require the Modbus protocol or amplified outputs. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension
Datasheet
Description
ISO 9060 Secondary Standard RS-485 Modbus® RTU interface 0 to 1 Volt or 4 to 20 mA analogue output Active temperature correction from -40°C to +80°C 5 year warrany (*) The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue amplified outputs. Based on the proven CMP 11 technology the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections exchanging instruments for recalibration is easy. PC Software for data logging, display of data and Modbus® address setting is standard provided. SMP11 measures incoming global solar radiation with a 180° field of view. Ideal for solar radiation measurements in both Meteorological and Solar Energy applications that require the Modbus protocol or amplified outputs. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - SMP11 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
SMP11
Pyranometer SMP11
ISO 9060 Secondary Standard RS-485 Modbus® RTU interface 0 to 1 Volt or 4 to 20 mA analogue output Active temperature correction from -40°C to +80°C 5 year warrany (*) The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue amplified outputs. Based on the proven CMP 11 technology the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections exchanging instruments for recalibration is easy. PC Software for data logging, display of data and Modbus® address setting is standard provided. SMP11 measures incoming global solar radiation with a 180° field of view. Ideal for solar radiation measurements in both Meteorological and Solar Energy applications that require the Modbus protocol or amplified outputs. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension
  • ISO 9060 Secondary Standard
  • RS-485 Modbus® RTU interface
  • 0 to 1 Volt or 4 to 20 mA analogue output
  • Active temperature correction from -40°C to +80°C
  • 5 year warrany (*)

The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue amplified outputs. Based on the proven CMP 11 technology the SMP11 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections exchanging instruments for recalibration is easy.

PC Software for data logging, display of data and Modbus® address setting is standard provided.

SMP11 measures incoming global solar radiation with a 180° field of view. Ideal for solar radiation measurements in both Meteorological and Solar Energy applications that require the Modbus protocol or amplified outputs.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warrany extension

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SMP11
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Air Velocity and Temperature Sensor - ESAVTx20 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Measures Temperature
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details