Kipp & Zonen, Inc. Datasheets for Solar Trackers
Solar trackers are devices that determine the position of the sun relative to its own position on Earth's surface, and it adjusts integrated equipment for optimal sunlight reception. It's most common usage is in conjunction with PV collection panels.
Solar Trackers: Learn more
| Product Name | Notes |
|---|---|
| All-weather construction Wide range of mountings Many payload configurations Computer interface provides programmable positioning mode The 2AP tracker is an all-weather and reliable tracking and positioning instrument. It is used... | |
| Fully automatic Sun Tracker Integrated GPS receiver Easy to install BSRN level performance No maintenance needed SOLYS2 is the most widely used sun tracker around the world in solar energy... | |
| Temperature range -50°C to +60°C 80 kg payload 60 NM torque Ethernet and RS-485 communication Standard Sun Sensor No maintenance needed SOLYS Gear Drive Sun Tracker SOLYS Gear Drive is... | |
| Turnkey systems plus installation possible Different configurations up to BSRN quality Optimized for CSP, PV or Meteorology Complies with ISO 9060 specifications Kipp & Zonen Scientific Solar Monitoring Station for... |