Kipp & Zonen, Inc. Solar Monitoring System RaZON+

Description
New and innovative sensor technology Resistant to soiling Internal data logging with web access Extremely low maintenance View status and measurements by Wi-Fi RaZON+ is an all-in-one system that accurately measures both direct normal irradiance (DNI) and diffuse horizontal irradiance (DHI) from the sun and sky, enabling it to provide very reliable values of global horizontal solar irradiance (GHI) and sunshine duration. The integrated data logger presents the irradiance measurements in W/m2, sunshine duration in hours and energy in kilowatt hours/m2. With the Wi-Fi connection you can easily set-up and configure RaZON+ using any smart device, such as a tablet. Included sensors RaZON+ includes two Smart irradiance sensors; a pyrheliometer (PH1) to measure DNI and a shaded pyranometer (PR1) to measure DHI. The innovative features of the pyrheliometer minimise the effects of soiling when operated unattended in remote locations, without compromising the high accuracy of the instrument. Both the pyrheliometer and pyranometer are based on quartz diffuser technology. RaZON+ measures DNI and DHI and calculates GHI, as this minimises uncertainty in the pyranometer readings and provides a more accurate and reliable measurement than using an unshaded pyranometer to measure GHI. Anti-soiling & low maintenance Thanks to the open collimator tube design and the quartz diffuser, the pyrheliometer is resistant to the effects of soiling. Moreover, RaZON+ is based on a completely maintenance-free gear drive sun tracking mechanism. Internal data logging with web access RaZON+ comes with internal data logging of all parameters in one data set. Choose either the Ethernet or RS-485 interfaces (Modbus® RTU or ASCII) to download your data. The data is presented in a complete interface with data, graphs and status information, which can also be checked on the spot with a smartphone, tablet or laptop via the optional Wi-Fi connection. Expand RaZON+ with additional sensors An extra Modbus® input allows additional sensors to be connected; for PV panel temperature, tilted irradiance or a compact weather station.
Datasheet
Description
New and innovative sensor technology Resistant to soiling Internal data logging with web access Extremely low maintenance View status and measurements by Wi-Fi RaZON+ is an all-in-one system that accurately measures both direct normal irradiance (DNI) and diffuse horizontal irradiance (DHI) from the sun and sky, enabling it to provide very reliable values of global horizontal solar irradiance (GHI) and sunshine duration. The integrated data logger presents the irradiance measurements in W/m2, sunshine duration in hours and energy in kilowatt hours/m2. With the Wi-Fi connection you can easily set-up and configure RaZON+ using any smart device, such as a tablet. Included sensors RaZON+ includes two Smart irradiance sensors; a pyrheliometer (PH1) to measure DNI and a shaded pyranometer (PR1) to measure DHI. The innovative features of the pyrheliometer minimise the effects of soiling when operated unattended in remote locations, without compromising the high accuracy of the instrument. Both the pyrheliometer and pyranometer are based on quartz diffuser technology. RaZON+ measures DNI and DHI and calculates GHI, as this minimises uncertainty in the pyranometer readings and provides a more accurate and reliable measurement than using an unshaded pyranometer to measure GHI. Anti-soiling & low maintenance Thanks to the open collimator tube design and the quartz diffuser, the pyrheliometer is resistant to the effects of soiling. Moreover, RaZON+ is based on a completely maintenance-free gear drive sun tracking mechanism. Internal data logging with web access RaZON+ comes with internal data logging of all parameters in one data set. Choose either the Ethernet or RS-485 interfaces (Modbus® RTU or ASCII) to download your data. The data is presented in a complete interface with data, graphs and status information, which can also be checked on the spot with a smartphone, tablet or laptop via the optional Wi-Fi connection. Expand RaZON+ with additional sensors An extra Modbus® input allows additional sensors to be connected; for PV panel temperature, tilted irradiance or a compact weather station.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Monitoring System - RaZON+ - Kipp & Zonen, Inc.
Bohemia, NY, United States
Solar Monitoring System
RaZON+
Solar Monitoring System RaZON+
New and innovative sensor technology Resistant to soiling Internal data logging with web access Extremely low maintenance View status and measurements by Wi-Fi RaZON+ is an all-in-one system that accurately measures both direct normal irradiance (DNI) and diffuse horizontal irradiance (DHI) from the sun and sky, enabling it to provide very reliable values of global horizontal solar irradiance (GHI) and sunshine duration. The integrated data logger presents the irradiance measurements in W/m2, sunshine duration in hours and energy in kilowatt hours/m2. With the Wi-Fi connection you can easily set-up and configure RaZON+ using any smart device, such as a tablet. Included sensors RaZON+ includes two Smart irradiance sensors; a pyrheliometer (PH1) to measure DNI and a shaded pyranometer (PR1) to measure DHI. The innovative features of the pyrheliometer minimise the effects of soiling when operated unattended in remote locations, without compromising the high accuracy of the instrument. Both the pyrheliometer and pyranometer are based on quartz diffuser technology. RaZON+ measures DNI and DHI and calculates GHI, as this minimises uncertainty in the pyranometer readings and provides a more accurate and reliable measurement than using an unshaded pyranometer to measure GHI. Anti-soiling & low maintenance Thanks to the open collimator tube design and the quartz diffuser, the pyrheliometer is resistant to the effects of soiling. Moreover, RaZON+ is based on a completely maintenance-free gear drive sun tracking mechanism. Internal data logging with web access RaZON+ comes with internal data logging of all parameters in one data set. Choose either the Ethernet or RS-485 interfaces (Modbus® RTU or ASCII) to download your data. The data is presented in a complete interface with data, graphs and status information, which can also be checked on the spot with a smartphone, tablet or laptop via the optional Wi-Fi connection. Expand RaZON+ with additional sensors An extra Modbus® input allows additional sensors to be connected; for PV panel temperature, tilted irradiance or a compact weather station.
  • New and innovative sensor technology
  • Resistant to soiling
  • Internal data logging with web access
  • Extremely low maintenance
  • View status and measurements by Wi-Fi

RaZON+ is an all-in-one system that accurately measures both direct normal irradiance (DNI) and diffuse horizontal irradiance (DHI) from the sun and sky, enabling it to provide very reliable values of global horizontal solar irradiance (GHI) and sunshine duration.

The integrated data logger presents the irradiance measurements in W/m2, sunshine duration in hours and energy in kilowatt hours/m2. With the Wi-Fi connection you can easily set-up and configure RaZON+ using any smart device, such as a tablet.

Included sensors

RaZON+ includes two Smart irradiance sensors; a pyrheliometer (PH1) to measure DNI and a shaded pyranometer (PR1) to measure DHI. The innovative features of the pyrheliometer minimise the effects of soiling when operated unattended in remote locations, without compromising the high accuracy of the instrument. Both the pyrheliometer and pyranometer are based on quartz diffuser technology.

RaZON+ measures DNI and DHI and calculates GHI, as this minimises uncertainty in the pyranometer readings and provides a more accurate and reliable measurement than using an unshaded pyranometer to measure GHI.

Anti-soiling & low maintenance

Thanks to the open collimator tube design and the quartz diffuser, the pyrheliometer is resistant to the effects of soiling. Moreover, RaZON+ is based on a completely maintenance-free gear drive sun tracking mechanism.

Internal data logging with web access

RaZON+ comes with internal data logging of all parameters in one data set. Choose either the Ethernet or RS-485 interfaces (Modbus® RTU or ASCII) to download your data.

The data is presented in a complete interface with data, graphs and status information, which can also be checked on the spot with a smartphone, tablet or laptop via the optional Wi-Fi connection.

Expand RaZON+ with additional sensors

An extra Modbus® input allows additional sensors to be connected; for PV panel temperature, tilted irradiance or a compact weather station.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number RaZON+
Product Name Solar Monitoring System
Device Classification Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Vector a100 Anemometer -  - Kintech Engineering
Kintech Engineering
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Velocity Range Measured 168 mile/hr (270 km/hr)
View Details
KANOMAX USA, INC.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Barometric Pressure
Output Options Outputs an analog voltage signal
View Details