Kipp & Zonen, Inc. Datasheets for Weather Instruments
Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity.
Weather Instruments: Learn more
| Product Name | Notes |
|---|---|
| 0 to 1 Volt or 4 to 20 mA analogue output No change of desiccant for 10 years Active temperature correction from -40°C to +80°C 5 year warranty (*) The... | |
| Designed for rooftop PV installations Fits to a corner of any solar panel Smart digital duo-sensor Irradiance and back panel temperature Recalibration not needed for 2 years The rugged housing... | |
| Direct solar measurements using an integrated solar tracker Diffuse and scattered measurements by programmed sky scans Active sun sensor tracking correction The POM-01 sky radiometer uses a single detector and... | |
| Easy to install and to access data Excellent directional response Precise temperature correction Extremely low power consumption RS-485 Modbus® RTU digital output 0 to 1 V analogue output The new... | |
| Extended near infrared range Wide operating temperature range Ideal for ground-thruthing satellite data POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. | |
| Fast response time Excellent temperature dependence of sensitivity Excellent linearity Excellent long-term stability of sensitivity Connector for easy installation/mainten ance 5 year warrany (*) The CHP1 pyrheliometer is the most... | |
| Fast response time RS-485 Modbus® Temperature corrected 5 year warranty (*) The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available... | |
| For measuring Photosynthetic Active Radiation For outdoor and indoor use Excellent Quantum response Integrated leveling base PQS1 PAR Quantum sensor is developed for accurate measurement of PAR. It offers a... | |
| For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year... | |
| For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Reliable under all weather conditions 5 year warranty (*) CUV5 is a general-purpose instrument for applications in meteorology, for... | |
| For routine measurement of solar radiation Reliable all weather performance Easy to use SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic /... | |
| Heat resistant instrument design Extended operating temperature range Excellent temperature dependency The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light... | |
| ISO 9060 First Class Active temperature correction from -40°C to +70°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP6 is a first... | |
| ISO 9060 First Class Reliable all weather performance Fast response time Easy to use No power required 5 year warranty (*) The CMP6 pyranometer is intended for routine global solar... | |
| ISO 9060 Second Class No change of desiccant for 10 years Low cost radiometer for accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CMP3s can... | |
| ISO 9060 Secondary Standard pyranometer No change of desiccant for 10 years Smart, more than just digital RS-485 Modbus® communication 5 year warranty (*) The SMP10 is a secondary standard... | |
| ISO 9060 Secondary Standard Excellent linearity Fast response time Low tilt error 5 year warrany (*) CMP11 uses the temperature compensated detector technology originally developed for the CMP22 and is... | |
| ISO 9060 Secondary Standard Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SMP21 is a secondary... | |
| ISO 9060 Secondary Standard Most accurate pyranometer currently available Lowest directional error < 5 W/m² Individual temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485... | |
| ISO 9060 Secondary Standard No desiccant inspection or change for 10 years Minimized maintenance 5 year full warranty (*) Lowest cost of ownership Best price / performance ratio Proven technology... | |
| ISO 9060 Secondary Standard RS-485 Modbus® RTU interface 0 to 1 Volt or 4 to 20 mA analogue output Active temperature correction from -40°C to +80°C 5 year warrany (*)... | |
| ISO 9060 Secondary Standard Verified cosine response Verified temperature dependence Low dome IR offset error Excellent linearity Fast response time 5 year warranty (*) The CMP21 is a high performance... | |
| Light Weight ISO 9060 Second Class Pyranometers Optional integrated ventilation unit The CNR4 net radiometer measures the energy balance between incoming short-wave and long-wave Far Infrared (FIR) radiation versus surface-reflected... | |
| Low cost pyrgeometer Accurate routine measurements No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SGR3 is a pyrgeometer, designed for meteorological measurements of... | |
| Low cost pyrgeometer No change of desiccant for 10 years Accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CGR 3s can form a net pyrgeometer... | |
| Negligible thermal gradient zero-offset Lowest zero-offset due to FIR radiation Broad spectral range 200 to 3600 nm Directional error < 5 W/m² 5 year warranty (*) CMP22 has all the... | |
| New and innovative sensor technology Resistant to soiling Internal data logging with web access Extremely low maintenance View status and measurements by Wi-Fi RaZON+ is an all-in-one system that... | |
| The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Calculated LW downward radiation output RS-485 Modbus® communication No change of desiccant for 10 years... | |
| The best scientific pyrgeometer currently available Low temperature dependence of sensitivity Very low window heating Reliable all weather performance Connector for easy mounting and recalibration 5 year warranty (*) CGR4... | |
| Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design... | |
| Waterproof plug-and-socket cable connection Easy installation and servicing Humidity indicator Easy to change drying cartridge Glass tube for improved resistance to scratching Extended operating temperature range CSD 3 measures sunshine... |