Kipp & Zonen, Inc. Pyranometer SP Lite2

Description
For routine measurement of solar radiation Reliable all weather performance Easy to use SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic / solar energy module monitoring. SP Lite2 can be used under all weather conditions. The sensor measures the solar energy received from the entire hemisphere. It is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration. SP Lite2 uses a photodiode detector, which creates a voltage output that is proportional to the incoming radiation. Also due to the unique design of the diffuser, its sensitivity is proportional to the cosine of the angle of incidence of the incoming radiation, allowing for accurate and consistent measurements. SP Lite2 is easy to use. It can be directly connected to voltmeter or data logger. Direct readout in Watts per square meter (W/m²) can be derived from the measured voltage divided by the calibration coefficient. It is fitted with the Kipp & Zonen high quality yellow cable. SP Lite2 features adjustment screws and a bubble level integrated in the mounting flange for your convenience. A threaded hole in the body of the housing takes our accessory screw-in mounting rod. Two instruments can easily be bolted back-to-back amd fitted with a mounting rod to make a simple albedometer.
Datasheet
Description
For routine measurement of solar radiation Reliable all weather performance Easy to use SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic / solar energy module monitoring. SP Lite2 can be used under all weather conditions. The sensor measures the solar energy received from the entire hemisphere. It is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration. SP Lite2 uses a photodiode detector, which creates a voltage output that is proportional to the incoming radiation. Also due to the unique design of the diffuser, its sensitivity is proportional to the cosine of the angle of incidence of the incoming radiation, allowing for accurate and consistent measurements. SP Lite2 is easy to use. It can be directly connected to voltmeter or data logger. Direct readout in Watts per square meter (W/m²) can be derived from the measured voltage divided by the calibration coefficient. It is fitted with the Kipp & Zonen high quality yellow cable. SP Lite2 features adjustment screws and a bubble level integrated in the mounting flange for your convenience. A threaded hole in the body of the housing takes our accessory screw-in mounting rod. Two instruments can easily be bolted back-to-back amd fitted with a mounting rod to make a simple albedometer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - SP Lite2 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
SP Lite2
Pyranometer SP Lite2
For routine measurement of solar radiation Reliable all weather performance Easy to use SP Lite2 is designed for routine measurement of solar radiation. It is especially designed for Photovoltaic / solar energy module monitoring. SP Lite2 can be used under all weather conditions. The sensor measures the solar energy received from the entire hemisphere. It is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration. SP Lite2 uses a photodiode detector, which creates a voltage output that is proportional to the incoming radiation. Also due to the unique design of the diffuser, its sensitivity is proportional to the cosine of the angle of incidence of the incoming radiation, allowing for accurate and consistent measurements. SP Lite2 is easy to use. It can be directly connected to voltmeter or data logger. Direct readout in Watts per square meter (W/m²) can be derived from the measured voltage divided by the calibration coefficient. It is fitted with the Kipp & Zonen high quality yellow cable. SP Lite2 features adjustment screws and a bubble level integrated in the mounting flange for your convenience. A threaded hole in the body of the housing takes our accessory screw-in mounting rod. Two instruments can easily be bolted back-to-back amd fitted with a mounting rod to make a simple albedometer.
  • For routine measurement of solar radiation
  • Reliable all weather performance
  • Easy to use

SP Lite2 is designed for routine measurement of solar radiation.

It is especially designed for Photovoltaic / solar energy module monitoring.

SP Lite2 can be used under all weather conditions. The sensor measures the solar energy received from the entire hemisphere. It is ideal for measuring available energy for use in solar energy applications, plant growth, thermal convection and evapotranspiration.

SP Lite2 uses a photodiode detector, which creates a voltage output that is proportional to the incoming radiation. Also due to the unique design of the diffuser, its sensitivity is proportional to the cosine of the angle of incidence of the incoming radiation, allowing for accurate and consistent measurements.

SP Lite2 is easy to use. It can be directly connected to voltmeter or data logger. Direct readout in Watts per square meter (W/m²) can be derived from the measured voltage divided by the calibration coefficient. It is fitted with the Kipp & Zonen high quality yellow cable.

SP Lite2 features adjustment screws and a bubble level integrated in the mounting flange for your convenience. A threaded hole in the body of the housing takes our accessory screw-in mounting rod. Two instruments can easily be bolted back-to-back amd fitted with a mounting rod to make a simple albedometer.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SP Lite2
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 1100 nm (4000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Weather Transmitter - WXT530 Series - Vaisala
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog current signal (i.e., 4-20 mA)
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details