Kipp & Zonen, Inc. Net Radiometer NR Lite2

Description
Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal. The NR Lite2 is easy to use. It is based on a thermopile sensor. The voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. It has the same high quality yellow cable fitted as our other instruments. The NR Lite2 is suitable for outdoor use conditions and fully complies with CE regulations.
Datasheet
Description
Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal. The NR Lite2 is easy to use. It is based on a thermopile sensor. The voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. It has the same high quality yellow cable fitted as our other instruments. The NR Lite2 is suitable for outdoor use conditions and fully complies with CE regulations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Net Radiometer - NR Lite2 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Net Radiometer
NR Lite2
Net Radiometer NR Lite2
Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal. The NR Lite2 is easy to use. It is based on a thermopile sensor. The voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. It has the same high quality yellow cable fitted as our other instruments. The NR Lite2 is suitable for outdoor use conditions and fully complies with CE regulations.
  • Virtually maintenance free
  • Easy to use

NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions.

The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. This results in a virtually maintenance free design. The vertical stick prevents birds from affecting the output signal.

The NR Lite2 is easy to use. It is based on a thermopile sensor. The voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. It has the same high quality yellow cable fitted as our other instruments.

The NR Lite2 is suitable for outdoor use conditions and fully complies with CE regulations.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number NR Lite2
Product Name Net Radiometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Vector a100 Anemometer -  - Kintech Engineering
Kintech Engineering
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Velocity Range Measured 168 mile/hr (270 km/hr)
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Analog Display
View Details