Kipp & Zonen, Inc. Pyrgeometer SGR3

Description
Low cost pyrgeometer Accurate routine measurements No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The SGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The SGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference SGR3 is calibrated outdoors with respect to a reference CGR4, which has a 180 degrees field of view. The SGR3 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR3 is extremely robust and comes with 5 years warranty (*). The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. Thanks to standardized output and connections of every SGR3, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
Low cost pyrgeometer Accurate routine measurements No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The SGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The SGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference SGR3 is calibrated outdoors with respect to a reference CGR4, which has a 180 degrees field of view. The SGR3 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR3 is extremely robust and comes with 5 years warranty (*). The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. Thanks to standardized output and connections of every SGR3, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrgeometer - SGR3 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyrgeometer
SGR3
Pyrgeometer SGR3
Low cost pyrgeometer Accurate routine measurements No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) The SGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The SGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The SGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference SGR3 is calibrated outdoors with respect to a reference CGR4, which has a 180 degrees field of view. The SGR3 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR3 is extremely robust and comes with 5 years warranty (*). The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. Thanks to standardized output and connections of every SGR3, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • Low cost pyrgeometer
  • Accurate routine measurements
  • No change of desiccant for 10 years
  • RS-485 Modbus® communication
  • 5 year warranty (*)

The SGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The SGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The SGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference SGR3 is calibrated outdoors with respect to a reference CGR4, which has a 180 degrees field of view.

The SGR3 has Modbus® interface, amplified analogue output, improved response time and temperature corrected measurement data. The long wave net- and downward radiation are directly available over Modbus®. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and solar energy stations easy. The SGR3 is extremely robust and comes with 5 years warranty (*).

The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications.

Thanks to standardized output and connections of every SGR3, exchanging instruments for recalibration is easy.

SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SGR3
Product Name Pyrgeometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
Air Velocity and Temperature Sensor - ESAVTx20 - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Measures Temperature
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
110WXS WeatherStation® Instrument - 110WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
View Details