Kipp & Zonen, Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Regular use of the stability kit is recommended to check that the UV response is stable. This is very important to correctly report UVA, UVB and UVE irradiances in W/m...
Complete solution Field-scale observations Easy to install Low maintenance The LAS MkII Evapo-Transpiration (ET) system is a complete solution for monitoring the energy balance within the boundary layer. The system...
Know exactly when and where to clean Optimize yield Maintenance free Integrated into leading plant management software DustIQ monitors the loss of light transmission caused by dust on PV panels...
Stand-alone operation Range 1 km to 12 km Built-in data logger Built-in data processing GPS, carbon fibre housing The new X-LAS MkII Scintillometer provides continuous measurements of sensible heat fluxes...
Stand-alone operation Range 100 m to 4.5 km Built-in data logger Built-in data processing GPS The LAS MkII Scintillometer provides continuous measurements of sensible heat fluxes over path lengths from...
Stand-alone operation Range 500 m to 10 km Built-in computer and data processing GPS Side mounted met mast An optical scintillometer, such as the Kipp & Zonen LAS MkII or...