BakerCorp 3-Pod Sand Filter System Yardney

Description
Ideal Usage Construction, environmental, and industrial sediment removal. Benefit Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs. Performance Capacity: 74 gpm – 954 gpm (max normal flow range), depending on model Pressure: 80 psi – 100 psi depending on model Temperature: Limit to ambient. Consult BakerCorp if temp exceeds 100º Filtration: Down to 25 microns Media Weight Range: 1,800 lbs – 14,500 lbs Height Range: 6' 3" – 7' 7" Width/Diameter Range: 3' 10" – 5' 0" Length Range: 10' – 21' 3" Equipment Weight Range: 1,750 lbs – 6,400 lbs Features Type of Media Used: Silica, sand, gravel Material of Construction: Carbon steel vessels with epoxy interior coating. Options: Two, three and four pod models are available.
Datasheet
Description
Ideal Usage Construction, environmental, and industrial sediment removal. Benefit Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs. Performance Capacity: 74 gpm – 954 gpm (max normal flow range), depending on model Pressure: 80 psi – 100 psi depending on model Temperature: Limit to ambient. Consult BakerCorp if temp exceeds 100º Filtration: Down to 25 microns Media Weight Range: 1,800 lbs – 14,500 lbs Height Range: 6' 3" – 7' 7" Width/Diameter Range: 3' 10" – 5' 0" Length Range: 10' – 21' 3" Equipment Weight Range: 1,750 lbs – 6,400 lbs Features Type of Media Used: Silica, sand, gravel Material of Construction: Carbon steel vessels with epoxy interior coating. Options: Two, three and four pod models are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Pod Sand Filter System - Yardney - BakerCorp
Seal Beach, CA, USA
3-Pod Sand Filter System
Yardney
3-Pod Sand Filter System Yardney
Ideal Usage Construction, environmental, and industrial sediment removal. Benefit Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs. Performance Capacity: 74 gpm – 954 gpm (max normal flow range), depending on model Pressure: 80 psi – 100 psi depending on model Temperature: Limit to ambient. Consult BakerCorp if temp exceeds 100º Filtration: Down to 25 microns Media Weight Range: 1,800 lbs – 14,500 lbs Height Range: 6' 3" – 7' 7" Width/Diameter Range: 3' 10" – 5' 0" Length Range: 10' – 21' 3" Equipment Weight Range: 1,750 lbs – 6,400 lbs Features Type of Media Used: Silica, sand, gravel Material of Construction: Carbon steel vessels with epoxy interior coating. Options: Two, three and four pod models are available.

Ideal Usage

Construction, environmental, and industrial sediment removal.

Benefit

Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs.

Performance

Capacity:
74 gpm – 954 gpm (max normal flow range), depending on model
Pressure:
80 psi – 100 psi depending on model
Temperature:
Limit to ambient. Consult BakerCorp if temp exceeds 100º
Filtration:
Down to 25 microns
Media Weight Range:
1,800 lbs – 14,500 lbs
Height Range:
6' 3" – 7' 7"
Width/Diameter Range:
3' 10" – 5' 0"
Length Range:
10' – 21' 3"
Equipment Weight Range:
1,750 lbs – 6,400 lbs

Features

Type of Media Used:
Silica, sand, gravel
Material of Construction:
Carbon steel vessels with epoxy interior coating.
Options:
Two, three and four pod models are available.

Supplier's Site Datasheet
4-Pod Sand Filter - Yardney - BakerCorp
Seal Beach, CA, USA
4-Pod Sand Filter
Yardney
4-Pod Sand Filter Yardney
Ideal Usage Construction, environmental, and industrial sediment removal. Benefit Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs. Performance Capacity: 74 gpm – 954 gpm (max normal flow range), depending on model Pressure: 80 psi – 100 psi depending on model Temperature: Limit to ambient. Consult BakerCorp if temp exceeds 100º Filtration: Down to 25 microns Media Weight Range: 1,800 lbs – 14,500 lbs Height Range: 6' 3" – 7' 7" Width/Diameter Range: 3' 10" – 5' 0" Length Range: 10' – 21' 3" Equipment Weight Range: 1,750 lbs – 6,400 lbs Features Type of Media Used: Silica, sand, gravel Material of Construction: Carbon steel vessels with epoxy interior coating. Options: Two, three and four pod models are available.

Ideal Usage

Construction, environmental, and industrial sediment removal.

Benefit

Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs.

Performance

Capacity:
74 gpm – 954 gpm (max normal flow range), depending on model
Pressure:
80 psi – 100 psi depending on model
Temperature:
Limit to ambient. Consult BakerCorp if temp exceeds 100º
Filtration:
Down to 25 microns
Media Weight Range:
1,800 lbs – 14,500 lbs
Height Range:
6' 3" – 7' 7"
Width/Diameter Range:
3' 10" – 5' 0"
Length Range:
10' – 21' 3"
Equipment Weight Range:
1,750 lbs – 6,400 lbs

Features

Type of Media Used:
Silica, sand, gravel
Material of Construction:
Carbon steel vessels with epoxy interior coating.
Options:
Two, three and four pod models are available.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Filtration Equipment
Product Number Yardney
Product Name 3-Pod Sand Filter System
Equipment Type Sand Filter
Unlock Full Specs
to access all available technical data

Similar Products

Grit Chamber - PISTA® 360™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
Lube & Hydraulic Oil Filtration System - KP Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate and Water Removal
Application / Industry Oil / Fuel
View Details