BakerCorp 2 Inch Duplex Bag Filter System

Description
Ideal Usage Industrial and commercial process fluids, urban runoff, groundwater discharge from construction sites or stormwater. Benefit Coarse filtration in a portable unit. Low or moderate flow particulate removal. Quick installation. Meets municipal requirements for nationwide use. Performance Capacity: 50 gpm – 200 gpm per clean filter Pressure: 150 psi Temperature: With PVC Pipe: 140° F. With Steel Pipe: 225° F. Filtration: Down to 1.0 micron Height Range: 5' 0" – 12' 0" Width/Diameter Range: 3' 8" – 4' 9" Length Range: 4' 8" – 5' 8" Equipment Weight Range: 550 lbs – 900 lbs (approx) Features Type of Media Used: Filter bags, size #2. Material of Construction: Carbon steel and 304 stainless steel vessels. Options: Combination bag/cartridge units are available.
Datasheet
Description
Ideal Usage Industrial and commercial process fluids, urban runoff, groundwater discharge from construction sites or stormwater. Benefit Coarse filtration in a portable unit. Low or moderate flow particulate removal. Quick installation. Meets municipal requirements for nationwide use. Performance Capacity: 50 gpm – 200 gpm per clean filter Pressure: 150 psi Temperature: With PVC Pipe: 140° F. With Steel Pipe: 225° F. Filtration: Down to 1.0 micron Height Range: 5' 0" – 12' 0" Width/Diameter Range: 3' 8" – 4' 9" Length Range: 4' 8" – 5' 8" Equipment Weight Range: 550 lbs – 900 lbs (approx) Features Type of Media Used: Filter bags, size #2. Material of Construction: Carbon steel and 304 stainless steel vessels. Options: Combination bag/cartridge units are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Inch Duplex Bag Filter System -  - BakerCorp
Seal Beach, CA, USA
2 Inch Duplex Bag Filter System
2 Inch Duplex Bag Filter System
Ideal Usage Industrial and commercial process fluids, urban runoff, groundwater discharge from construction sites or stormwater. Benefit Coarse filtration in a portable unit. Low or moderate flow particulate removal. Quick installation. Meets municipal requirements for nationwide use. Performance Capacity: 50 gpm – 200 gpm per clean filter Pressure: 150 psi Temperature: With PVC Pipe: 140° F. With Steel Pipe: 225° F. Filtration: Down to 1.0 micron Height Range: 5' 0" – 12' 0" Width/Diameter Range: 3' 8" – 4' 9" Length Range: 4' 8" – 5' 8" Equipment Weight Range: 550 lbs – 900 lbs (approx) Features Type of Media Used: Filter bags, size #2. Material of Construction: Carbon steel and 304 stainless steel vessels. Options: Combination bag/cartridge units are available.

Ideal Usage

Industrial and commercial process fluids, urban runoff, groundwater discharge from construction sites or stormwater.

Benefit

Coarse filtration in a portable unit. Low or moderate flow particulate removal. Quick installation. Meets municipal requirements for nationwide use.

Performance Capacity:
50 gpm – 200 gpm per clean filter
Pressure:
150 psi
Temperature:
With PVC Pipe: 140° F. With Steel Pipe: 225° F.
Filtration:
Down to 1.0 micron
Height Range:
5' 0" – 12' 0"
Width/Diameter Range:
3' 8" – 4' 9"
Length Range:
4' 8" – 5' 8"
Equipment Weight Range:
550 lbs – 900 lbs (approx)

Features

Type of Media Used:
Filter bags, size #2.
Material of Construction:
Carbon steel and 304 stainless steel vessels.
Options:
Combination bag/cartridge units are available.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Filtration Equipment
Product Name 2 Inch Duplex Bag Filter System
Equipment Type Bag Filter
Unlock Full Specs
to access all available technical data

Similar Products

Solids Contact Clarifier - CLAR-I-VATOR® - Smith & Loveless, Inc.
Specs
Equipment Type Conventional Clarifier
Application / Industry Waste / Sludge
View Details
LGF Gravity Filter -  - Filtertech, Inc.
Filtertech, Inc.
Specs
Equipment Type Gravity Sedimentation
View Details