BakerCorp 10K Duplex Filter

Description
Ideal Usage Environmental and industrial contaminant removal of liquid phase. Benefit Skid mounted for portability. Backwashing capabilities. Influent/ effluent gauges and sample ports. Performance Capacity: Up to 600 gpm in series or 1200 gpm in parallel (application dependent) Pressure: 100 psi ASME Code Temperature: 150°F Max Media Weight Range: 10,000 to 20,000 lbs (per vessel depending on media type) Height: 10' 6" (overall) Width/Diameter Range: 8'-0" (skid).96" (each vessel). Length Range: 25' Weight: 10,000 lbs. each vessel (20,000 lbs. total) Features Type of Media Used: Granular activated carbon, ion exchange resin, zeolite, organoclay. Material of Construction: Carbon steel vessel with high performance interior lining.
Datasheet
Description
Ideal Usage Environmental and industrial contaminant removal of liquid phase. Benefit Skid mounted for portability. Backwashing capabilities. Influent/ effluent gauges and sample ports. Performance Capacity: Up to 600 gpm in series or 1200 gpm in parallel (application dependent) Pressure: 100 psi ASME Code Temperature: 150°F Max Media Weight Range: 10,000 to 20,000 lbs (per vessel depending on media type) Height: 10' 6" (overall) Width/Diameter Range: 8'-0" (skid).96" (each vessel). Length Range: 25' Weight: 10,000 lbs. each vessel (20,000 lbs. total) Features Type of Media Used: Granular activated carbon, ion exchange resin, zeolite, organoclay. Material of Construction: Carbon steel vessel with high performance interior lining.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10K Duplex Filter -  - BakerCorp
Seal Beach, CA, USA
10K Duplex Filter
10K Duplex Filter
Ideal Usage Environmental and industrial contaminant removal of liquid phase. Benefit Skid mounted for portability. Backwashing capabilities. Influent/ effluent gauges and sample ports. Performance Capacity: Up to 600 gpm in series or 1200 gpm in parallel (application dependent) Pressure: 100 psi ASME Code Temperature: 150°F Max Media Weight Range: 10,000 to 20,000 lbs (per vessel depending on media type) Height: 10' 6" (overall) Width/Diameter Range: 8'-0" (skid).96" (each vessel). Length Range: 25' Weight: 10,000 lbs. each vessel (20,000 lbs. total) Features Type of Media Used: Granular activated carbon, ion exchange resin, zeolite, organoclay. Material of Construction: Carbon steel vessel with high performance interior lining.

Ideal Usage

Environmental and industrial contaminant removal of liquid phase.

Benefit

Skid mounted for portability. Backwashing capabilities. Influent/ effluent gauges and sample ports.

Performance

Capacity:
Up to 600 gpm in series or 1200 gpm in parallel (application dependent)
Pressure:
100 psi ASME Code
Temperature:
150°F Max
Media Weight Range:
10,000 to 20,000 lbs (per vessel depending on media type)
Height:
10' 6" (overall)
Width/Diameter Range:
8'-0" (skid).96" (each vessel).
Length Range:
25'
Weight:
10,000 lbs. each vessel (20,000 lbs. total)

Features

Type of Media Used:
Granular activated carbon, ion exchange resin, zeolite, organoclay.
Material of Construction:
Carbon steel vessel with high performance interior lining.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Filtration Equipment
Product Name 10K Duplex Filter
Application / Industry Waste / Sludge; Environmental and Industrial Contaminant Removal of Liquid Phase.
Unlock Full Specs
to access all available technical data

Similar Products

Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
TURBO-TOC® Steam Turbine Oil Conditioning Cart - KLP Series - Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details