Ideal Usage
Industrial and commercial process fluids, urban runoff, groundwater discharge from construction sites or stormwater.
Benefit
Coarse filtration in a portable unit. Low or moderate flow particulate removal. Quick installation. Meets municipal requirements for nationwide use.
Performance Capacity:
50 gpm – 200 gpm per clean filter
Pressure:
150 psi
Temperature:
With PVC Pipe: 140° F. With Steel Pipe: 225° F.
Filtration:
Down to 1.0 micron
Height Range:
5' 0" – 12' 0"
Width/Diameter Range:
3' 8" – 4' 9"
Length Range:
4' 8" – 5' 8"
Equipment Weight Range:
550 lbs – 900 lbs (approx)
Features
Type of Media Used:
Filter bags, size #2.
Material of Construction:
Carbon steel and 304 stainless steel vessels.
Options:
Combination bag/cartridge units are available.
| BakerCorp | |
|---|---|
| Product Category | Filtration Equipment |
| Product Name | 3 Inch 304 SS Duplex Bag Filter System |
| Equipment Type | Bag Filter |