BakerCorp Duplex Cartridge Filter System

Description
Ideal Usage Construction, environmental, and industrial applications. Benefit Portability. Flange-to-flange connections. Continuous operation even during maintenance or filter changes. Reduced mobilization costs. Weights and Measures Capacity: 800 gpm Pressure: 150 psi Temperature: 400º F max Height Range: 8' 5" overall Width/Diameter Range: 7' 0" Length Range: 15'0" Equipment Weight Range: 2,000 lbs Features Type of Media Used: 40" long replaceable cartridges Material of Construction: 304 stainless steel housings; PVC pipe. Options: Combination bag/cartridge units are available.
Datasheet
Description
Ideal Usage Construction, environmental, and industrial applications. Benefit Portability. Flange-to-flange connections. Continuous operation even during maintenance or filter changes. Reduced mobilization costs. Weights and Measures Capacity: 800 gpm Pressure: 150 psi Temperature: 400º F max Height Range: 8' 5" overall Width/Diameter Range: 7' 0" Length Range: 15'0" Equipment Weight Range: 2,000 lbs Features Type of Media Used: 40" long replaceable cartridges Material of Construction: 304 stainless steel housings; PVC pipe. Options: Combination bag/cartridge units are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Cartridge Filter System -  - BakerCorp
Seal Beach, CA, USA
Duplex Cartridge Filter System
Duplex Cartridge Filter System
Ideal Usage Construction, environmental, and industrial applications. Benefit Portability. Flange-to-flange connections. Continuous operation even during maintenance or filter changes. Reduced mobilization costs. Weights and Measures Capacity: 800 gpm Pressure: 150 psi Temperature: 400º F max Height Range: 8' 5" overall Width/Diameter Range: 7' 0" Length Range: 15'0" Equipment Weight Range: 2,000 lbs Features Type of Media Used: 40" long replaceable cartridges Material of Construction: 304 stainless steel housings; PVC pipe. Options: Combination bag/cartridge units are available.

Ideal Usage

Construction, environmental, and industrial applications.

Benefit

Portability. Flange-to-flange connections. Continuous operation even during maintenance or filter changes. Reduced mobilization costs.

Weights and Measures

Capacity:
800 gpm
Pressure:
150 psi
Temperature:
400º F max
Height Range:
8' 5" overall
Width/Diameter Range:
7' 0"
Length Range:
15'0"
Equipment Weight Range:
2,000 lbs

Features

Type of Media Used:
40" long replaceable cartridges
Material of Construction:
304 stainless steel housings; PVC pipe.
Options:
Combination bag/cartridge units are available.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Filtration Equipment
Product Name Duplex Cartridge Filter System
Description / Other Type Duplex Cartridge Filter System
Unlock Full Specs
to access all available technical data

Similar Products

HGF High Performance Gravity Filter -  - Filtertech, Inc.
Specs
Equipment Type Gravity Sedimentation
View Details
Lube & Hydraulic Oil Filtration System - KP Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate and Water Removal
Application / Industry Oil / Fuel
View Details