BakerCorp Vapor System Odor Control Unit

Description
Ideal Usage Sewer by-pass and other temporary odor control projects. SCAQMD approved. Benefit Adjustable flow range. Variable frequency drive. Sound attenuation. Inlet/outlet sample ports. Simple operation. Meets local regulations. Performance Capacity: 10,000 cfm Pressure: 2 psi Temperature: 150° F Filtration: Odor removal Media Weight Range: 4,000 – 8,000 lbs Height Range: Approx 14' Width/Diameter Range: 8' 0" Length Range: Approx 16' Equipment Weight Range: Contact us for details Features Type of Media Used: Specialty media Material of Construction: Filter vessel is epoxy lined carbon steel with stainless steel screen.
Datasheet
Description
Ideal Usage Sewer by-pass and other temporary odor control projects. SCAQMD approved. Benefit Adjustable flow range. Variable frequency drive. Sound attenuation. Inlet/outlet sample ports. Simple operation. Meets local regulations. Performance Capacity: 10,000 cfm Pressure: 2 psi Temperature: 150° F Filtration: Odor removal Media Weight Range: 4,000 – 8,000 lbs Height Range: Approx 14' Width/Diameter Range: 8' 0" Length Range: Approx 16' Equipment Weight Range: Contact us for details Features Type of Media Used: Specialty media Material of Construction: Filter vessel is epoxy lined carbon steel with stainless steel screen.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vapor System Odor Control Unit -  - BakerCorp
Seal Beach, CA, USA
Vapor System Odor Control Unit
Vapor System Odor Control Unit
Ideal Usage Sewer by-pass and other temporary odor control projects. SCAQMD approved. Benefit Adjustable flow range. Variable frequency drive. Sound attenuation. Inlet/outlet sample ports. Simple operation. Meets local regulations. Performance Capacity: 10,000 cfm Pressure: 2 psi Temperature: 150° F Filtration: Odor removal Media Weight Range: 4,000 – 8,000 lbs Height Range: Approx 14' Width/Diameter Range: 8' 0" Length Range: Approx 16' Equipment Weight Range: Contact us for details Features Type of Media Used: Specialty media Material of Construction: Filter vessel is epoxy lined carbon steel with stainless steel screen.

Ideal Usage

Sewer by-pass and other temporary odor control projects. SCAQMD approved.

Benefit

Adjustable flow range. Variable frequency drive. Sound attenuation. Inlet/outlet sample ports. Simple operation. Meets local regulations.

Performance Capacity:
10,000 cfm
Pressure:
2 psi
Temperature:
150° F
Filtration:
Odor removal
Media Weight Range:
4,000 – 8,000 lbs
Height Range:
Approx 14'
Width/Diameter Range:
8' 0"
Length Range:
Approx 16'
Equipment Weight Range:
Contact us for details

Features

Type of Media Used:
Specialty media
Material of Construction:
Filter vessel is epoxy lined carbon steel with stainless steel screen.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Filtration Equipment
Product Name Vapor System Odor Control Unit
Description / Other Type Purification of Vapors
Unlock Full Specs
to access all available technical data

Similar Products

ACF Centrifuge -  - Filtertech, Inc.
Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Kraus-Fall Peripheral Feed Clarifier -  - Smith & Loveless, Inc.
Specs
Equipment Type Conventional Clarifier
Application / Industry Waste / Sludge
View Details