Hamilton Company Datasheets for Dissolved Oxygen Sensors
Dissolved oxygen sensors are used to measure the amount of oxygen dissolved in a unit volume of water. In water quality applications, such as aquaculture (including fish farming) and wastewater treatment, the amount of dissolved oxygen (DO) must be kept high.
Dissolved Oxygen Sensors: Learn more
| Product Name | Notes |
|---|---|
| Hamilton's VisiFerm mA is the next generation optical dissolved oxygen (DO) sensor for use in an explosive environment. Less frequent calibration and longer lifetime. 2 wire 4-20mA / HART for... | |
| Hamilton's VisiFerm RS485-ECS 225 HO sensor integrates optical measurement technology with our Arc Intelligent outputs to ensure precise dissolved oxygen monitoring. They offer 4-20 mA or Modbus connectivity, making it... | |
| Hamilton's VisiFerm RS485-ECS sensor integrates optical measurement technology with our Arc Intelligent outputs to ensure precise dissolved oxygen monitoring. The VisiFerm RS485-ECS offers seamless 4-20 mA or Modbus connectivity, making... | |
| The OxyFerm FDA Arc is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharmaceutical industry, in biotechnology and in food & beverage production. It... | |
| The OxyFerm FDA is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharmaceutical industry, in biotechnology and in foods & beverages production. It is... | |
| The OxyFerm XL 150 is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharaceutical industry, in biotechnology and in food & beverage production. | |
| The OxyFerm XL 300 is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharaceutical industry, in biotechnology and in food & beverage production. | |
| The OxyFerm XL is an electrochemical oxygen sensor suited for applications with high demands for hygiene, e.g. in pharaceutical industry, in biotechnology and in food & beverage production. For the... | |
| The OxyGold B Arc is an electrochemical oxygen sensor especially designed for applications which contain carbon dioxide like the production of beer, sparkling wine or soft drinks. The sensor is... | |
| The OxyGold B is an electrochemical oxygen sensor especially designed for applications which contain carbon dioxide like the production of beer, sparkling wine or soft drinks. The sensor is not... | |
| The OxyGold G Arc is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. | |
| The OxyGold G is an electrochemical oxygen sensor designed for processes in which very small amounts of oxygen have to be traced, like in the pharmaceutical or microelectronics industry. It... | |
| The Oxysens is an electrochemical (amperometric) oxygen sensor that is designed for the use in water, swimming pools and fish farms. This sensor is insensitive to soiling due to a... | |
| The VisiFerm DO Arc is the first optical oxygen sensor with integrated opto-electronics, having the full functionality of a measuring device with selfdiagnostics. It is steam sterilizable, autoclavable and CIP... | |
| The VisiFerm DO is the first optical oxygen sensor with integrated opto-electronics, having the full functionality of a measuring device with selfdiagnostics. It is steam sterilizable, autoclavable and CIP compatible. | |
| The VisiTrace DO is designed to measure dissolved oxygen in the low ppb range in brewing applications, notably during filtration and filling. Adjacent markets are also boiler feed water in... |