Hamilton Company Datasheets for Plug Valves
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more
| Product Name | Notes |
|---|---|
| HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available... | |
| HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. HVX valves can be used free standing or panel-mounted... | |
| The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh... | |
| The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow... | |
| The HVP valve is essentially the same as the HV valve except the HVP can be mounted into panels allowing for custom installation into control panels or instruments. Chose a... | |
| The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet... | |
| The Single Syringe Valve is compatible with the ML501, ML510, and ML560 instruments. The valve has an aluminum housing with a PTFE-rotary plug. Rotation of the valve connects the TLL... |