Hamilton Company Datasheets for Pipettes and Tips
Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
Pipettes and Tips: Learn more
| Product Name | Notes |
|---|---|
| Intelligent Liquid Handling ZEUS® X5 (Z-Excursion Universal SamplerTM - eXchange Series 5 mL) is a fully programmable, compact pipettor which gives integrators access to Hamilton’s latest innovations in air displacement... | |
| Designed to solve tip sealing and alignment issues plagued by press-fit pickup techniques, Hamilton’s patented CO-RE® II (compressed O-ring expansion) stop disc and tip connection design decouples tip sealing and... | |
| Hamilton delivers performance, value, and choice with two high quality tip families, plus multiple formats and packaging options. Formats include standard, non-filter, extended length, hydrophobic filter barrier, non-sterile, pre-sterilized, and... | |
| Microsyringe Pipettes have a special 3/4" electrotapered needle for easy attachment of PTFE tips. Your sample only wets the disposable PTFE tips, eliminating sample cross-contamination. The spring-loaded plunger and adjustable... | |
| SoftGrip adjustable volume pipettes are available in 0.2 µL - 1 mL. The isolated volume adjustment makes it so there's no need for a locking mechanism to prevent accidental volume... | |
| The SoftGrip fixed volume pipettes are available in 5 µL - 1 mL. The slim ejection sleeve is made from a high strength, chemically resistant polymer. The slim design allows... | |
| The ZEUS Self-Contained Pipetting Module is Hamilton's high-performance solution for OEM integration. Designed for seamless onboarding into lab instruments, ZEUS performs precision pipetting from 1 μL to 1 mL with... | |
| These disposable tips were chosen for their optimal functionality with their complimentary Disposable Tip Hand Probe. The 200 μL tip is used with the 35 μL hand probe to dispense... | |
| With the multi-channel pipettes you have the option of either a 5 µL - 50 µL or 30 µL - 300 µL in both the 8 and 12-channels. With the... | |
| ZEUS LT is the streamlined version of Hamilton's industry-leading ZEUS pipetting module, offering precise air displacement pipetting in a compact design. It provides all critical pipetting functions, such as single... | |
| ZEUS X1 (Z-Excursion Universal Sampler™ - eXchange Series 1mL) is a pipetting module designed for seamless integration. Combining Hamilton’s revolutionary air displacement pipetting technology with the CO-RE® II (compressed O-ring... |