Hamilton Company Datasheets for Syringes and Needles
Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe.
Syringes and Needles: Learn more
| Product Name | Notes |
|---|---|
| 10 µL, Model 1701 SFN CTC SYR (6.6 mm), C-Line, Fixed NDL, Custom gauge, length, point style | |
| At the heart of a Microlab 500 instrument is the Hamilton Gastight syringe. The precision glass barrel and finely machined polymer components result in unmatched precision and accuracy. Additionally the... | |
| C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design... | |
| CTC Analytics’ aim is to supply instruments to customers which make the operation of sample processing simple and transparent. In line with today’s lab requirements for flexibility, capacity and precision,... | |
| For over 50 years Hamilton has been the trusted partner for robotic and clinical diagnostic instrumentation. Our syringes provide the accuracy and precision that enables many of the automated processes... | |
| Hamilton offers 15 quality syringe options, C-Line and X-Type, for the CTC/Leap LC/HTC/HTS Pal, and 3 quality syringe options for the CTC/Leap A200S HPLC Autosampler. | |
| Hamilton offers many quality syringe options for the Agilent 7673 and 7683, and several quality syringe options for the Agilent 7670, 7671, and 7672 gas chromatography autosamplers. | |
| Hamilton offers one quality syringe option for the Varian 8100 and 8200, four quality syringe options for the Varian Chrompack CP-8400, CP-8410, CP-9019, and CP-9050, and one quality syringe option... | |
| Hamilton offers two quality syringe options for the ThermoFinnigan HS 250, HS 500, and HS 850, one quality syringe option for the AS 800 and AS 2000, and four quality... | |
| Hamilton offers two quality syringe options for the ThermoFinnigan SP8780, SP8875, and SP8880, and four quality syringe options for the AS100, AS300, AS1000, AS3000, and AS3500 HPLC Autosamplers. | |
| Improved lab productivity, from conventional to large sample volume injection. Optimized injection parameters for each sample type. Simple to install, setup and operate. Automatic internal standard calibration and “sandwich” technique. | |
| Kel-F hub (KF) needles can be used with Luer Tip (LT) and PTFE Luer Lock (TLL) syringes and connectors. Standard needle length is 2" / 51 mm. Kel-F hub (KF)... | |
| Large Hub Removable (RN) needles can be used with removable (RN)-style syringes that are 250 μL and larger. Standard needle length is 2" / 51 mm. Removable (RN) needles are... | |
| Long-life syringes were developed for extreme conditions that include harsh chemicals as well as abrasive particulate matter. The plunger tip is made from UHMWPE (Ultra High Molecular Weight Poly Ethylene)... | |
| Metal hub (nickel plated brass) needles can be used with TLL syringes and LT or TLL connectors. The needles are 304 stainless steel. Standard needle length is 2" / 51... | |
| Modern GC Headspace analysis requires injecting over large temperature ranges (e.g. ITEX analysis). Traditional headspace syringes come with a rubber O-ring sealed plunger which has a limited sealing performance at... | |
| Multi-Channel Gel Loading Syringes are designed for multiplex DNA sequencing methodologies. You can rapidly transfer 8 or 12 samples to sequencing gels, MICROTITER® plates or nylon membranes. It accurately... | |
| Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by... | |
| Sample introduction is a key aspect of any chromatographic system. The AOC-20i is able to inject samples into a variety of injection ports, as well as product reproducible results with... | |
| Small Hub Removable (RN) needles can be used with removable (RN)-style syringes that are 100 μL and smaller. Standard needle length is 2" / 51 mm. Removable (RN) needles are... | |
| Split/splitless injection consists of a heated chamber with a glass liner into which the sample is injected through the septum. A microsyringe is used to inject the sample through a... | |
| Syringes for U6K valve come with a 25s gauge needle specifically designed for this valve. 16 Syringes for Waters U6K Injection Valve One priming syringe for Waters 510 HPLC pump... | |
| Syringes for Valco VISF-1 Injection Valves | |
| The 1000 series syringes are a mid volume Gastight syringe. This series of syringes is ideal for dispensing volumes from 100 μL up to 100 mL. A variety of different... | |
| The 1700 series syringes are the Gastight version of the original 700 series syringes. This series of syringes is ideal for dispensing volumes from 1 μL up to 500 μL. | |
| The 1800 series syringes are the reinforced plunger version of the 1700 series syringes. Attached to the flange of the syringe is a blue Syringe Holder. The Syringe Holder provides... | |
| The 600 series syringes are a half stroke version of the original 700 series syringes. This series of syringes is ideal for dispensing volumes from 0.25 μL up to 5... | |
| The 700 series syringe is the original hand-fitted Hamilton syringe. This series of syringes is ideal for dispensing volumes from 0.5 μL up to 500 μL. A variety of different... | |
| The 7000 series syringes are considered modified Microliter syringes for their unique design. This series of syringes is ideal for dispensing volumes from 0.05 μL up to 5 μL. The... | |
| The 7693A builds on the proven Agilent Autosampler technologies that have worked reliably for customers in the past, including dual simultaneous injection and patented fast injection. The 7693A takes it... | |
| The 800 series syringes are the reinforced plunger version of the original 700 series syringes. Attached to the flange of the syringe is a blue Syringe Holder. The Syringe Holder... | |
| The 900 series syringe is the economical version of the 800 series syringe. This series of syringes is ideal for dispensing volumes from 0.5 μL up to 10 μL. The... | |
| The Finnigan SpectraSYSTEM AS1000/AS3000/AS3500 Modules provide high-performance automatic sampling at entry level pricing. Configuration flexibility includes fixed volume injection, variable volume injection, column oven, sample preparation, and sample tray temperature... | |
| The LaChrom Elite Autosampler represents a new standard of performance in HPLC. Whether you need high sample capacity, extreme precision, ultra-low carry over or rapid cycle times between injections, the... | |
| The needles on Thin Layer Chromatography (TLC) syringes are coated from the point for 3/4” with a PTFE-coating. The coating reduces the surface tension between the needle and the liquid... | |
| The Star 9100 Autosampler (low volume-low waste) is a stand alone instrument that may be interfaced with a broad range of liquid chromatographs. Up to 105 samples with as many... | |
| The Thermo Scientific 3000 Series II of liquid sampling systems for gas chromatography represent the next evolution in GC liquid sampling automation. The 3000 Series II incorporate advanced micro-step motor... | |
| The Waters 717plus and WISP Autosamplers inject samples into a high performance liquid chromatography (HPLC) system. It automates sampling by storing up to 96 sampling methods. Each method controls all... | |
| These are replacement needles for the adjustable width Gel Loading Syringe. The needles are available in 0.2 and 0.3 mm outer diameters. The needles are jacketed with a thicker gauge... | |
| These syringes are for water analysis with Total Organic Carbon (TOC) analyzers. The wetted parts are stainless steel and borosilicate glass. The plungers and barrels are not interchangeable or replaceable. | |
| Threaded Plunger Syringes are for applications requiring extremely precise plunger movement or minute fluid manipulation. The Luer tip (LT) syringe terminations allow easy connection of Kel-F® hub needles; Kel-F... |
| Next >> |