Hamilton Company Datasheets for Laboratory Dispensers
Dispensers feed measured amounts of materials, either manually or automatically. The most common types of dispensers are bottle top and burette.
Laboratory Dispensers: Learn more
| Product Name | Notes |
|---|---|
| The Continuous Dispenser is designed for time critical applications requiring repetitive dispensing. One syringe fills while the other syringe dispenses so the instrument is always ready. Perfect for integration into... | |
| The Dual Syringe Dispenser has two syringe drives for applications such as Animal Dosing that require the use of more than one liquid at the same time. In this application... | |
| The Microlab 600 is available as a standalone pump with single and dual syringe configurations. The standalone pump offers two communication capabilities—Etherne t and RS-232. Why Choose a Standalone Syringe... | |
| The Single Syringe Dispenser is ideal for dedicated dispensing applications requiring a single syringe drive. Improve accuracy, throughput and consistency when compared to traditional laboratory equipment like serological and repeating... |