Hamilton Company Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Product Name Notes
High Temperature Septa is made of preconditioned PTFE/silicone rubber and is 3.175 mm (0.125 in) thick. The average life of these septa is up to 100 injections with a 26s...
Long Life GC Autosampler Septa are designed for use with GC Autosamplers. The 5, 9, 11 and 11.5 mm diameter Long Life septa are available with our unique pre-pierced center...
Low Bleed High Temperature Septa are designed for the lowest bleed possible at temperatures up to 400 °C. They can be used in combination with Mass Spectrometers or in applications...
Three Layer Septa is made of preconditioned silicone rubber and is 3.81 mm (0.150 in) thick. The average life of these septa is up to 100 injections with a 26s...