Hamilton Company Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available...
HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. HVX valves can be used free standing or panel-mounted...
The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh...
The Dual Syringe Diluter Valve is compatible with the ML503, ML530 and ML531 instruments. A slightly modified version of this valve is compatible with the ML560 instrument. The valve has...
The Dual Syringe Dispenser Valve is compatible with the ML504 and ML540 instruments. A slightly modified version of this valve is compatible with the ML560 instrument. The valve has an...
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow...
The HVP valve is essentially the same as the HV valve except the HVP can be mounted into panels allowing for custom installation into control panels or instruments. Chose a...
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet...
The Single Syringe Valve is compatible with the ML501, ML510, and ML560 instruments. The valve has an aluminum housing with a PTFE-rotary plug. Rotation of the valve connects the TLL...