Hamilton Company Datasheets for Oxidation Reduction Potential (ORP) Electrodes
Oxygen reduction potential (ORP) electrodes are analytical sensors for measuring oxidation-reduction potential (ORP).
Oxidation Reduction Potential (ORP) Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Hamilton’s combination Redox (ORP) electrodes are universally applicable and offer long term stability with the patented EVEREF technology. As with all other lab electrodes these sensors are individually serialized and... | |
| The Chemotrode ORP is the most robust sensor to measure the oxidation-reduction potential in demanding applications in pharmaceutical and chemical industries. The ChemoTrode has a refill hole which allows refilling... | |
| The EasyFerm Plus ORP sensors are designed to withstand demanding applications in pharmaceutical and chemical industries. It is supplied with a prepressurized electrolyte which prevents the diffusion of sample into... | |
| The maintenance free EasyControl ORP is an entry level ORP sensor for chemical or wastewater applications and low process temperatures. It is also often used in swimming pools to control... | |
| The maintenance free OxyTrode Pt is an ORP sensor designed for processes in the chemical industry and for applications in wastwater treatment. Thre high-performance ceramic daphragms reduce the effect of... | |
| The maintenance free Polilyte RX sensor is designed for ORP measurement in water applications and low conductivity samples, e.g. wastewater, fish farming, ground water, etc. The Single Pore liquid junction... | |
| The maintenance free Polyplast Pro RX sensor is designed for ORP measurement in water applications and low conductivity samples, e.g. wastewater, fish farming, ground water, etc. The Single Pore liquid... |