Hamilton Company Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. 6- and 8-port distribution and loop valves are available... | |
| HVX valves are physically the largest valves. A larger port internal diameter allows increased fluid flows even with moderately viscous fluids. HVX valves can be used free standing or panel-mounted... | |
| The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh... | |
| The Dual Syringe Diluter Valve is compatible with the ML503, ML530 and ML531 instruments. A slightly modified version of this valve is compatible with the ML560 instrument. The valve has... | |
| The Dual Syringe Dispenser Valve is compatible with the ML504 and ML540 instruments. A slightly modified version of this valve is compatible with the ML560 instrument. The valve has an... | |
| The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow... | |
| The HVP valve is essentially the same as the HV valve except the HVP can be mounted into panels allowing for custom installation into control panels or instruments. Chose a... | |
| The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet... | |
| The Single Syringe Valve is compatible with the ML501, ML510, and ML560 instruments. The valve has an aluminum housing with a PTFE-rotary plug. Rotation of the valve connects the TLL... | |
| These adapters are designed to attach to the end of standard Hamilton syringes to modify the functionality of the syringe. The Septum adapter connects to the end of TLL and... | |
| These syringes are ideal for Purge and Trap applications because you can easily remove the syringe plunger and load water samples into the syringe barrel. You can add an internal... |