The SV91 series is a 2-way, direct acting solenoid valve designed for controlling cryogenic fluids at temperatures as low as -454¬8F. It features a floating seal design that provides self-wiping action for reliable shut-off and is available in both normally closed and normally open configurations. The valve's direct acting mechanism minimizes the risk of hang-up during operation, and its all-welded construction ensures there are no external leaks. This series is suitable for various applications, including food processing, backup systems for biological freezers, environmental chambers, Dewar transfer, gas chromatography, fogging machines, and cryogenic surgery equipment. The SV91 series supports a pressure rating of up to 1200 PSI and offers a straight-through flow path that enhances flow rates while reducing turbulence. Additionally, it can be mounted in any position, making it versatile for different installation requirements. Special constructions are available for high flow and LCO2 applications.
The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has self-wiping action for tight shut-off. The SV91 series has all welded joints eliminating external leakage. Along with the standard construction, Valcor offers a high flow design and a design made specifically for LCO2.
Applications
The SV91 series is a rugged construction suitable for a variety of cryogenic applications, such as the following:
· Food processing/freezing
· Backup system for biologic freezers
· Environmental chambers
· Dewar transfer
· Gas chromatography
· Fogging machines
· Cryogenic surgery equipment
Features
· Self-wiping floating seal design for cryogenic fluids to -454°F
· Direct acting design with no minimum operating pressure
· All welded construction eliminates external leakage
· Special constructions for high flow and LCO2
· Pressure rating up to 1200 PSI
· Straight thru flow path yields high flow with less turbulence
· Mountable in any position
| Valcor Engineering Corporation | |
|---|---|
| Product Category | Cryogenic Equipment |
| Product Number | SV91 Series |
| Product Name | Cryogenic 2-Way Direct Acting Solenoid Valves |