The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This features also yields quieter operation and long life. The spring-loaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling.
Applications
The SV97 series is a rugged construction suitable for a variety of cryogenic applications, such as the following:
· Food processing/preservin
· Backup system for biologic freezers
· Environmental chambers
· Metal treatment
· Gas chromatography
· Fogging machines
· Cryogenic surgery equipment
Features
· Proprietary seat/seal design for cryogenic fluids to -320°F
· Direct acting design with no minimum operating pressure
· Quiet operation with bubble-tight shutoff
· Welded construction eliminates external leakage
· Pressure rating up to 1000 PSI
· Mountable in any position
| Valcor Engineering Corporation | |
|---|---|
| Product Category | Cryogenic Equipment |
| Product Number | SV97 Series |
| Product Name | Cryogenic 2-Way Direct Acting Solenoid Valves |