Ensinger North America Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| Celcon M-25 (TECAFORM MT) blue is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of... | |
| Celcon M-25 (TECAFORM MT) brown is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of... | |
| Celcon M-25 (TECAFORM MT) grey is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of... | |
| Celcon M-25 (TECAFORM MT) red is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of... | |
| Celcon M-25 (TECAFORM MT) rust is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of... | |
| Celcon M-25 (TECAFORM MT) yellow is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of... | |
| Offering a level of performance above polysulfones, Ensinger's industrial grade TECASON P has increased temperature, impact and chemical resistance properties, as well as excellent resistance to repeated steam sterilization (autoclave)... | |
| TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT... | |
| TECANYL PPE black, (made with Noryl® EN265) due to its inherent chemical composition, exhibits unusually low moisture absorption. Therefore, good electrical insulating properties are realized over a wide range of... | |
| TECASON P MT blue is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT BROWN is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| White This with conductive carbon black modificated PVDF is an electrical conductive PVDF. It combines high thermal loading resistance, high density and high chemical resistance, with very low moisture absorption. | |
| Celcon M-25 (TECAFORM MT) black is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of... | |
| Celcon M-25 (TECAFORM MT) green is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of... | |
| Delrin 100AF blend is a POM homopolymer with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in the acetal material, which results... | |
| Delrin 150 black is a homopolymer acetal material that is manufactured by Ensinger (using black DuPont™ Delrin® resin) and sold under the tradename TECAFORM AD black. Delrin 150 black exhibits... | |
| Delrin 150 is a homopolymer acetal that is manufactured by Ensinger (using DuPont™ Delrin® resin) and sold under the trade name TECAFORM AD natural (outside the U.S). This homopolymer acetal... | |
| Delrin 500AF brown is very similar to Delrin 100AF in that this material performs exceedingly well in bearing or low friction applications that also require good strength and dimensional stability... | |
| DELRIN 511P is another Homopolymer acetal from DuPont that offers enhanced crystallization characteristics. This higher level of crystallization helps to augment aspects of the physical properties such as fatigue strength,... | |
| Delrin®527UV BK701 is a black homopolymer acetal that has been enhanced with UV stabilizers. It is also available in natural on a custom run basis. Developed by DuPont to replace... | |
| DELRIN®570 Shapes manufactured by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material offers very high stiffness, low warpage, and low creep for superior... | |
| Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness,... | |
| Ensinger manufactures natural acetal (POM-C) material modified by the addition of a special anti static agent. The product is sold under the trade name TECAFORM AH SD natural. The addition... | |
| Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. | |
| Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and... | |
| Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's... | |
| Ensinger's TECAFORM AH LM white is a modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. | |
| Ensinger's type 1 grey PVC ROD is designed for machining solutions and is a cost effective solution for general industrial applications. The material offers an excellent combination of chemical resistance... | |
| FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. | |
| Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for... | |
| Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance... | |
| HYDEX 4101 UD blue has been specifically designed for the demanding environment of the food processing industry. For several years, the industry has been moving towards materials used in equipment... | |
| HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to... | |
| HYDEX® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade... | |
| HYDEX® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a... | |
| HYDLAR possesses a combination of physical properties that cannot be found in any other commercially available engineered plastic. Ensinger engineers have created a family of superior wear and abrasion resistant... | |
| In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. POM-C black is a copolymer... | |
| In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® | |
| Injection molded stock shapes from PEEK polymer are handled under the trade name TECAPEEK IM natural. Injection molded tubes range from 1,25 to 7 inches. OD and provide wall thicknesses... | |
| Injection moulded stock shapes of a Victrex PEEK polymer, and 30% glass fibre are available under the tradename TECAPEEK IM GF30 natural. This modification provides increased strength and rigidity. The... | |
| KYNAR® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen... | |
| Like Ensinger's other XRO products, TECASON P MT XRO GREEN contains a radio opacifier which makes it visible in x-ray. Main Features: X-ray opaque High thermal and mechanical capacity Good... | |
| Medical PEEK natural is suitable for use in medical applications and combines the excellent property profile of standard PEEK with requirements for biocompatibility. Victrex® PEEK polymer is used for these... | |
| Nylon generally has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's primary weakness is a propensity to absorb moisture and... | |
| PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA... | |
| PA66 GF30 is a 30 % glass fibre reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA... | |
| PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high... | |
| PEEK SD is an electrically modified PEEK ESD plastic material with a defined surface resistance between 106 -109 Ohm. Due to its electrostatic dissipation properties, this material is commonly used... | |
| Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature,... | |
| Polyetheretherketone (PEEK) - TECAPEEK natural is a high performance, high temperature, semi crystalline thermoplastic manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. The most... | |
| Polyphenylenesulphid e (PPS) - TECATRON - is a semi crystalline, high temperature thermoplastic. Due to its chemical structure, PPS is a very resistant polymer with high mechanical strength and rigidity,... | |
| PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification... | |
| Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon® material from... | |
| TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the... | |
| TECAFINE HDPE combines broad chemical compatibility, good impact strength, and low moisture absorption. It is also easy to machine. Main Features: Broad chemical compatibility Easy to machine Good impact strength... | |
| TECAFINE™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is... | |
| TECAFORM AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to... | |
| TECAFORM AH ID grey metal detectable acetal is a metal detectable POM-C material designed for use in the food industry. It’s grey appearance resembles the stainless steel parts typically used... | |
| TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted... | |
| TECAFORM AH natural acetal is an unfilled POM-C with a unique balance of physical properties not available in most other thermoplastics. This copolymer acetal is an engineering plastic made for... | |
| TECAFORM® AH UD Blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety... | |
| TECAFORM® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material... | |
| TECAGLIDE black is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows for extremely good sliding and wear characteristics, combined... | |
| TECAGLIDE green is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows the modified PA6 cast to show extremely good... | |
| TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also... | |
| TECAMID 66 GF15 FR black is a specially formulated glass filled 66 nylon plastic designed for use in aircraft design when additional stiffness and strength might be required in a... | |
| TECAMID 66 HI features a PA 66 with a special additive that reduces the thermal degradation of the molecular chains. As a result, service temperatures of around 59°F higher can... | |
| TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as... | |
| TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR... | |
| TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853,... | |
| TECAPAI CM XP403 green is a compression molded Torlon® plastic material that is unreinforced and delivers an excellent combination of physical properties. Made from Solvay Torlon® powder, this PAI material... | |
| TECAPAI CM XP530 is a compression molded polyamide-imide material that is modified with 30% glass fiber filler. Produced using Solvay Torlon® plastic polymer, TECAPAI CM XP530 delivers a unique combination... | |
| TECAPEEK CMF is a composite material based on Victrex® PEEK 450G polymer, that is filled with ceramic. This materials has been specifically designed with the requirements of the semiconductor industry... | |
| TECAPEEK ID blue is a metal detectable PEEK made with Victrex® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical... | |
| TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Main Features: Very good stress cracking resistance Resistance against high... | |
| TECAPEEK PVX black is a modified PEEK material that may be based on Victrex® PEEK 450G or Solvay Ketaspire® KT-820. The material is classified in the same performance category as... | |
| TECAPEEK SM natural is an unmodified spin molded Victrex PEEK polymer. One strength of spin molded material is the flexibility of the wall thickness of up to 1,18 inches, whereas... | |
| TECAPEEK ST black is a high temperature semi crystalline thermoplastic based on polyetherketonetherk etoneketone (PEKEKK). TECAPEEK ST black is manufactured by Ensinger using VICTREX ST™ polymer. Due to its high... | |
| TECAPEEK UD blue multi-detectable plastic has the highest temperature and chemical resistance capability of all of Ensinger's Ultra-detectable Products. With a heat deflection temperature over 300°F, and excellent resistance to... | |
| TECAPEI black Ultem is a polyetherimide material with high mechanical strength and rigidity, that is also known for its good electrical properties. This material has a remarkably high creep resistance... | |
| TECAPEI natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability,... | |
| TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition,... | |
| TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of... | |
| TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Main Features: Heat stabilized Autoclavable Biocompatible Good chemical resistance Hydrolysis and superheated steam resistant Low... | |
| TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress,... | |
| TECASINT 2011 is one of the unfilled natural grades. It has a very high modulus of elasticity, high rigidity and hardness. Compared with TECASINT 1011 it has significantly reduced moisture... | |
| TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and... | |
| TECASON P MT black is a polyphenylsulfone suited primarily to applications in the medical industry. PPSU medical grade material has improved performance in terms of temperature, impact strength and chemical... | |
| TECASON P MT bone is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT GREEN is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT grey is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT red is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials... | |
| TECASON P MT XRO grey is another member of a specifically developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. This PPSU material enables x-ray opaque properties and permits clear visibility... | |
| TECASON P MT XRO red is another colored version of x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). X-ray opaque properties permit clear visibility of components under fluoroscopy and x-ray radiation, and... | |
| TECASON P MT XRO yellow is another member of the specially developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. Our special additive imparts x-ray opaque properties to this material, and... | |
| TECASON P MT yellow is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON S - PSU - is a transparent engineering plastic known for its chemical resistance, rigidity, and high-temperature performance. The polysulfone material's ability to operate in an autoclave environment while... | |
| TECAST L is an oil-filled cast nylon type 6 used in applications that require excellent bearing and wear properties, and where external lubrication is difficult or impractical. TECAST L has... | |
| TECAST T MO black is a cast nylon material modified by the addition of molybdenum disulphide (MoS2). The addition of MoS2 brings about an increase in the degree of crystallinity,... | |
| TECATRON GF40 natural is a 40% fiber glass reinforced material that combines very high mechanical properties as well as strength and rigidity, with excellent thermal properties. Furthermore, the high performance... | |
| The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version... | |
| The addition of molybdenum disulphide (MoS2) to PA66 nylon produces a material with improved sliding and friction properties. This is achieved as a result of the additive's structure, and its... | |
| This beige compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Main Features: Excellent chemical resistance Hydrolysis and superheated steam resistant Excellent mechanical properties... | |
| This blue colored cast nylon type 6 exhibits properties similar to TECAST T Natural, and offers a good balance of strength and toughness. The polyamide type 6 material has good... | |
| This compression molded material in beige is a Victrex® PEEK polymer modified with 30% glass fibre for increased strength. Main Features: Excellent mechanical properties Excellent strength and stiffness Good chemical... | |
| This compression molded PPS material is modified with 40% glass fibers for increased strength and stiffness. High dimensional stability Good chemical resistance High creep resistance Good heat deflection temperature Resistance... | |
| This compression moulded material is a Victrex® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Main Features: Excellent wear properties... | |
| This compression moulded material is a Victrex® PEEK polymer modified with 30% carbon fibre to increase the strength and rigidity. Main Features: Very good chemical resistance Good heat deflection temperature... | |
| This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled... | |
| This is a black colored cast nylon type 6 that exhibits more UV resistance than TECAST® T Natural, and is therefore much better suited for outdoor applications than our other... | |
| This is a special 30% glass filled PEEK modification that Ensinger manufactures under the name TECAPEEK GF30 natural. In comparison to unfilled PEEK, this glass fiber reinforced material exhibits increased... | |
| This is a special brown-beige 30% glass fiber reinforced PEI, manufactured by Ensinger under the tradename TECAPEI GF30 natural. In comparison to unfilled PEI (TECAPEI natural), PEI GF30 demonstrates high... | |
| This modified Polyphenylensulfide, or PPS plastic, is a high performance plastic which has been especially developed for applications in the semiconductor industry. Particularly the combination of excellent wear and sliding... | |
| This polyphenylensulfide (PPS) is a high performance thermoplastic designed specifically for semiconductor applications. It combines good mechanical properties with excellent thermal and chemical resistance properties, and is manufactured by Ensinger... | |
| Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE,... |