TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes.
Main Features:
Target Industries:
Conveyor Technology
Automotive Industry
Ensinger North America | |
---|---|
Product Category | Polymers and Plastic Resins |
Product Number | TECADUR TPE |
Product Name | Hytrel TPE |
Type | Thermoplastic |
Industry | Automotive |
Deflection Temperature | 113 to 356 F (45 to 180 C) |
CTE | 89 µin/in-F (160 µm/m-C) |
Tensile Modulus | 261 ksi (184 kg/mm²) |