Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness.
Main Features:
Target Industries:
Medical Technology
Chemical Plant Engineering
Oil and Gas Industry
Pharmaceutical Industry
Cleanroom Technology
| Ensinger North America | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | HYDEX® 301 |
| Product Name | Rigid Polyurethane |
| Type | Thermally cured |
| Chemical System | Polyurethane |
| Industry | Sanitary; Semiconductors or IC Packaging |
| Deflection Temperature | 170 to 280 F (76.67 to 138 C) |
| CTE | 34 µin/in-F (61 µm/m-C) |