Ensinger North America Datasheets for Specialty Polymers and Resins
Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications.
Specialty Polymers and Resins: Learn more
| Product Name | Notes |
|---|---|
| Offering a level of performance above polysulfones, Ensinger's industrial grade TECASON P has increased temperature, impact and chemical resistance properties, as well as excellent resistance to repeated steam sterilization (autoclave)... | |
| TECASON P MT blue is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT BROWN is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| Like Ensinger's other XRO products, TECASON P MT XRO GREEN contains a radio opacifier which makes it visible in x-ray. Main Features: X-ray opaque High thermal and mechanical capacity Good... | |
| Polyphenylenesulphid e (PPS) - TECATRON - is a semi crystalline, high temperature thermoplastic. Due to its chemical structure, PPS is a very resistant polymer with high mechanical strength and rigidity,... | |
| PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification... | |
| TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853,... | |
| TECAPEEK ST black is a high temperature semi crystalline thermoplastic based on polyetherketonetherk etoneketone (PEKEKK). TECAPEEK ST black is manufactured by Ensinger using VICTREX ST™ polymer. Due to its high... | |
| TECASON P MT black is a polyphenylsulfone suited primarily to applications in the medical industry. PPSU medical grade material has improved performance in terms of temperature, impact strength and chemical... | |
| TECASON P MT bone is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT GREEN is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT grey is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT red is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials... | |
| TECASON P MT XRO grey is another member of a specifically developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. This PPSU material enables x-ray opaque properties and permits clear visibility... | |
| TECASON P MT XRO red is another colored version of x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). X-ray opaque properties permit clear visibility of components under fluoroscopy and x-ray radiation, and... | |
| TECASON P MT XRO yellow is another member of the specially developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. Our special additive imparts x-ray opaque properties to this material, and... | |
| TECASON P MT yellow is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECATRON GF40 natural is a 40% fiber glass reinforced material that combines very high mechanical properties as well as strength and rigidity, with excellent thermal properties. Furthermore, the high performance... | |
| This compression molded PPS material is modified with 40% glass fibers for increased strength and stiffness. High dimensional stability Good chemical resistance High creep resistance Good heat deflection temperature Resistance... | |
| This modified Polyphenylensulfide, or PPS plastic, is a high performance plastic which has been especially developed for applications in the semiconductor industry. Particularly the combination of excellent wear and sliding... | |
| This polyphenylensulfide (PPS) is a high performance thermoplastic designed specifically for semiconductor applications. It combines good mechanical properties with excellent thermal and chemical resistance properties, and is manufactured by Ensinger... | |
| Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE,... |