TECATRON GF40 natural is a 40% fiber glass reinforced material that combines very high mechanical properties as well as strength and rigidity, with excellent thermal properties. Furthermore, the high performance thermoplastic PPS with 40% glass fiber reinforcement offers excellent chemical resistance properties. This PPS GF modification is supplied by Ensinger under the tradename TECATRON GF40.
Main Features:
Target Industries:
Chemical Technology
Mechanical Engineering
Oil and Gas Industry
Precision Engineering
| Ensinger North America | |
|---|---|
| Product Category | Specialty Polymers and Resins |
| Product Number | TECATRON ® GF40 |
| Product Name | Filled PPS |
| Material Type | Thermoplastic |
| Chemical System | Polyphenylensulfide |
| Filler | Glass or FRP |
| Industry | OEM or Industrial |
| Thermal Conductivity | 0.2510 W/m-K (0.1450 BTU-ft/hr-ft²-F) |