Ensinger North America Medical POM-C Celcon® M-25 Rust

Description
​Celcon M-25 (TECAFORM MT) rust is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will maintain good strength, stiffness, and dimensional stability. It is tested for biological compatibility on the stock shape and can be supplied in a variety of different colors and dimensions. Certifications may reference Celcon M-25 resin only. Main Features: Meets requirements for USP Class VI Compliant with cytoxicity according to ISO 10993-5 Good machinability Target Industries: Medical Technology Pharmaceutical Industry
Description
​Celcon M-25 (TECAFORM MT) rust is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will maintain good strength, stiffness, and dimensional stability. It is tested for biological compatibility on the stock shape and can be supplied in a variety of different colors and dimensions. Certifications may reference Celcon M-25 resin only. Main Features: Meets requirements for USP Class VI Compliant with cytoxicity according to ISO 10993-5 Good machinability Target Industries: Medical Technology Pharmaceutical Industry

Suppliers

Company
Product
Description
Supplier Links
Medical POM-C - Celcon® M-25 Rust - Ensinger North America
Washington, PA, USA
Medical POM-C
Celcon® M-25 Rust
Medical POM-C Celcon® M-25 Rust
​Celcon M-25 (TECAFORM MT) rust is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will maintain good strength, stiffness, and dimensional stability. It is tested for biological compatibility on the stock shape and can be supplied in a variety of different colors and dimensions. Certifications may reference Celcon M-25 resin only. Main Features: Meets requirements for USP Class VI Compliant with cytoxicity according to ISO 10993-5 Good machinability Target Industries: Medical Technology Pharmaceutical Industry

​Celcon M-25 (TECAFORM MT) rust is Ensinger's specially formulated acetal, suitable for medical applications. The POM-C material is resistant to multiple cleaning and disinfection agents, and to a number of solvents. It can be steam sterilized by medical industry's usual methods, and will maintain good strength, stiffness, and dimensional stability. It is tested for biological compatibility on the stock shape and can be supplied in a variety of different colors and dimensions. Certifications may reference Celcon M-25 resin only.

Main Features:

  • Meets requirements for USP Class VI
  • Compliant with cytoxicity according to ISO 10993-5
  • Good machinability

Target Industries:

Medical Technology


Pharmaceutical Industry

Supplier's Site

Technical Specifications

  Ensinger North America
Product Category Polymers and Plastic Resins
Product Number Celcon® M-25 Rust
Product Name Medical POM-C
Type Thermoplastic
Chemical System Acetal or Polyoxymethylene (POM)
Industry Sanitary
Deflection Temperature 230 F (110 C)
CTE 55 to 550000000000 µin/in-F (99 to 990000000000 µm/m-C)
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Filled PTFE Compounds - FC 446 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details
ExxonMobil™ Polypropylene (PP), Homopolymer resins - ExxonMobil™ PP1013H1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3128 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8100 psi (55848 KPa)
Elongation 560.0 %
View Details