Ensinger North America Black PEEK TECAPEEK® Black

Description
In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube in a variety of dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use. Main Features: Made exclusively from Victrex® resin Excellent chemical resistance High thermal resistance Good heat deflection temperature Good machinability Very good slide and wear properties Hydrolysis and superheated steam resistant Target Industries: Aircraft and Aerospace Technology Oil and Gas Industry Chemical Plant Engineering Semiconductor Technology Food Engineering Medical Technology Automotive Industry Process Engineering Mechanical Engineering
Description
In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube in a variety of dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use. Main Features: Made exclusively from Victrex® resin Excellent chemical resistance High thermal resistance Good heat deflection temperature Good machinability Very good slide and wear properties Hydrolysis and superheated steam resistant Target Industries: Aircraft and Aerospace Technology Oil and Gas Industry Chemical Plant Engineering Semiconductor Technology Food Engineering Medical Technology Automotive Industry Process Engineering Mechanical Engineering

Suppliers

Company
Product
Description
Supplier Links
Black PEEK - TECAPEEK® Black - Ensinger North America
Washington, PA, USA
In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube in a variety of dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use. Main Features: Made exclusively from Victrex® resin Excellent chemical resistance High thermal resistance Good heat deflection temperature Good machinability Very good slide and wear properties Hydrolysis and superheated steam resistant Target Industries: Aircraft and Aerospace Technology Oil and Gas Industry Chemical Plant Engineering Semiconductor Technology Food Engineering Medical Technology Automotive Industry Process Engineering Mechanical Engineering

In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube in a variety of dimensions. This black pigmented version of PEEK plastic demonstrates improved UV resistance in addition to the other typical PEEK properties which make this product an ideal material of choice for outdoor use.

Main Features:

  • Made exclusively from Victrex® resin
  • Excellent chemical resistance
  • High thermal resistance
  • Good heat deflection temperature
  • Good machinability
  • Very good slide and wear properties
  • Hydrolysis and superheated steam resistant

Target Industries:

Aircraft and Aerospace Technology


Oil and Gas Industry


Chemical Plant Engineering


Semiconductor Technology


Food Engineering


Medical Technology


Automotive Industry


Process Engineering


Mechanical Engineering

Supplier's Site

Technical Specifications

  Ensinger North America
Product Category Polymers and Plastic Resins
Product Number TECAPEEK® Black
Product Name Black PEEK
Type Thermoplastic
Chemical System PEEK
Industry Sanitary; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 90GL30 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Milastomer™ Thermoplastic Olefinic Elastomer -  - Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
View Details
Amorphous Fluoropolymers - CYTOP™ - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Chemical System Fluoropolymer
Filler Unfilled
View Details
ELAN-Cast® - E 792 Blue Resin / C 793 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details