PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength, high creep strength and a high compressive strength. Finally, glass fibre reinforced PPE GF30 has a very high dimensional stability. As glass fibres tend in some cases to have a marked abrasive effect on mating surfaces, TECANYL GF30 is less suitable for sliding applications. Due to its high dimensional stability, low thermal expansion, and high heat deflection temperature, this glass filled PPE is very well suited for precision and electrical insulating parts.
Main Features:
Target Industries:
Electrical Engineering
Precision Engineering
Conveyor Technology
Mechanical Engineering
Power Engineering
Automotive Industry
Home Appliances
| Ensinger North America | |
|---|---|
| Product Category | Specialty Polymers and Resins |
| Product Number | TECANYL GF30 Natural |
| Product Name | Glass Fiber Filled PPE |
| Material Type | Thermoplastic |
| Chemical System | Polyphenylene Ether (PPE) |
| Filler | Glass or FRP |
| Industry | Automotive; Electronics; Electrical Power or High Voltage |
| Thermal Conductivity | 0.2800 W/m-K (0.1618 BTU-ft/hr-ft²-F) |