Ensinger North America Datasheets for Polycarbonate Resins
Polycarbonate is an amorphous material with excellent impact strength, clarity, and optical properties. It can be molded to tight tolerances but may be attacked by solvents and petrochemicals.
Polycarbonate Resins: Learn more
| Product Name | Notes |
|---|---|
| TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT... | |
| Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness,... | |
| TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as... |