TECASON P MT bone is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT bone is just one of the many color options available in this family of products.
Main Features:
Target Industries:
Medical Technology
Pharmaceutical Industry
| Ensinger North America | |
|---|---|
| Product Category | Specialty Polymers and Resins |
| Product Number | Radel® 5500 Bone |
| Product Name | Medical Polyphenylsulfone |
| Material Type | Thermoplastic |
| Chemical System | Polyphenylsulfone |
| Industry | Sanitary |
| Deflection Temperature | 405 to 417 F (207 to 214 C) |
| CTE | 31 µin/in-F (56 µm/m-C) |