Ensinger North America Datasheets for Polyester Resins
Polyester resins are a family of polymers based on ester functional groups. Polyethylene terephthalate (PET; often used in fibers) and polybutylene terephthalate (PBT; often used for molding) polymer systems are two types of common polyester materials.
Polyester Resins: Learn more
| Product Name | Notes |
|---|---|
| HYDEX 4101 UD blue has been specifically designed for the demanding environment of the food processing industry. For several years, the industry has been moving towards materials used in equipment... | |
| HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to... | |
| HYDEX® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade... | |
| HYDEX® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a... | |
| TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition,... | |
| TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of... |