DRUM-MATES Inc. Multi-Axis Drum Rotators DM-300MAR Series

Description
Complete Safety: Drums stay sealed while thoroughly mixing hazardous or special materials. Rapid Blending: Mixing time is very efficient, and short, especially with multi-axis rotation. No Exposure: No open drum - therefore no spillage, splash-out or fume venting. No Clean-up: No mixer cleanup is required, eliminating a step and potential exposure! Best Material Integrity: Frothing and shear effects can be reduced or eliminated Corner-over-corner or end-over-end mixing provides a safe and speedy way for blending operations of dry-dry, dry-wet or wet-wet ingredients. Dry or wet materials that are hard to handle, sensitive, have varying particulate sizes, are noxious, volatile, corrosive, radioactive or otherwise dangerous to the operator or environment are best mixed with this method. These rotators thoroughly blend powders, liquids or other materials in sealed drums. The DM-300MAR Series of Corner-over-Corner drum rotators agitate the drum contents on 3 axis, ensuring ingredient uniformity in the quickest possible time. This method provides better compound homogeneity than other types of closed drum mixing as 3 axis rotation forces contents into continuous random mixing pattern. Applications Applications include agitation of hazardous, noxious, toxic, poisonous, or radioactive liquids, powders or agglomerates to avoid operator and environment exposure; admixing ingredients for in-drum manufacturing; reconditioning stratified liquids prior to decantation; dilution blending of concentrates or bases prior to use or repacking; gentle eddy stirring of sensitive solutions. Drums can be steel, plastic or fiber tighthead or lid clamped drums in standard or specialty size and shapes.
Datasheet
Description
Complete Safety: Drums stay sealed while thoroughly mixing hazardous or special materials. Rapid Blending: Mixing time is very efficient, and short, especially with multi-axis rotation. No Exposure: No open drum - therefore no spillage, splash-out or fume venting. No Clean-up: No mixer cleanup is required, eliminating a step and potential exposure! Best Material Integrity: Frothing and shear effects can be reduced or eliminated Corner-over-corner or end-over-end mixing provides a safe and speedy way for blending operations of dry-dry, dry-wet or wet-wet ingredients. Dry or wet materials that are hard to handle, sensitive, have varying particulate sizes, are noxious, volatile, corrosive, radioactive or otherwise dangerous to the operator or environment are best mixed with this method. These rotators thoroughly blend powders, liquids or other materials in sealed drums. The DM-300MAR Series of Corner-over-Corner drum rotators agitate the drum contents on 3 axis, ensuring ingredient uniformity in the quickest possible time. This method provides better compound homogeneity than other types of closed drum mixing as 3 axis rotation forces contents into continuous random mixing pattern. Applications Applications include agitation of hazardous, noxious, toxic, poisonous, or radioactive liquids, powders or agglomerates to avoid operator and environment exposure; admixing ingredients for in-drum manufacturing; reconditioning stratified liquids prior to decantation; dilution blending of concentrates or bases prior to use or repacking; gentle eddy stirring of sensitive solutions. Drums can be steel, plastic or fiber tighthead or lid clamped drums in standard or specialty size and shapes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Axis Drum Rotators - DM-300MAR Series - DRUM-MATES Inc.
Lumberton, NJ, USA
Multi-Axis Drum Rotators
DM-300MAR Series
Multi-Axis Drum Rotators DM-300MAR Series
Complete Safety: Drums stay sealed while thoroughly mixing hazardous or special materials. Rapid Blending: Mixing time is very efficient, and short, especially with multi-axis rotation. No Exposure: No open drum - therefore no spillage, splash-out or fume venting. No Clean-up: No mixer cleanup is required, eliminating a step and potential exposure! Best Material Integrity: Frothing and shear effects can be reduced or eliminated Corner-over-corner or end-over-end mixing provides a safe and speedy way for blending operations of dry-dry, dry-wet or wet-wet ingredients. Dry or wet materials that are hard to handle, sensitive, have varying particulate sizes, are noxious, volatile, corrosive, radioactive or otherwise dangerous to the operator or environment are best mixed with this method. These rotators thoroughly blend powders, liquids or other materials in sealed drums. The DM-300MAR Series of Corner-over-Corner drum rotators agitate the drum contents on 3 axis, ensuring ingredient uniformity in the quickest possible time. This method provides better compound homogeneity than other types of closed drum mixing as 3 axis rotation forces contents into continuous random mixing pattern. Applications Applications include agitation of hazardous, noxious, toxic, poisonous, or radioactive liquids, powders or agglomerates to avoid operator and environment exposure; admixing ingredients for in-drum manufacturing; reconditioning stratified liquids prior to decantation; dilution blending of concentrates or bases prior to use or repacking; gentle eddy stirring of sensitive solutions. Drums can be steel, plastic or fiber tighthead or lid clamped drums in standard or specialty size and shapes.
  • Complete Safety: Drums stay sealed while thoroughly mixing hazardous or special materials.
  • Rapid Blending: Mixing time is very efficient, and short, especially with multi-axis rotation.
  • No Exposure: No open drum - therefore no spillage, splash-out or fume venting.
  • No Clean-up: No mixer cleanup is required, eliminating a step and potential exposure!
  • Best Material Integrity: Frothing and shear effects can be reduced or eliminated

Corner-over-corner or end-over-end mixing provides a safe and speedy way for blending operations of dry-dry, dry-wet or wet-wet ingredients. Dry or wet materials that are hard to handle, sensitive, have varying particulate sizes, are noxious, volatile, corrosive, radioactive or otherwise dangerous to the operator or environment are best mixed with this method. These rotators thoroughly blend powders, liquids or other materials in sealed drums.

The DM-300MAR Series of Corner-over-Corner drum rotators agitate the drum contents on 3 axis, ensuring ingredient uniformity in the quickest possible time. This method provides better compound homogeneity than other types of closed drum mixing as 3 axis rotation forces contents into continuous random mixing pattern.

Applications
Applications include agitation of hazardous, noxious, toxic, poisonous, or radioactive liquids, powders or agglomerates to avoid operator and environment exposure; admixing ingredients for in-drum manufacturing; reconditioning stratified liquids prior to decantation; dilution blending of concentrates or bases prior to use or repacking; gentle eddy stirring of sensitive solutions. Drums can be steel, plastic or fiber tighthead or lid clamped drums in standard or specialty size and shapes.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number DM-300MAR Series
Product Name Multi-Axis Drum Rotators
Equipment Type Dumper / Tilter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 5 ft (15.24 dm)
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Vibrator
View Details
Drum-box-container Dumper -  - Flexicon Corporation
Flexicon Corporation
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Drum / Barrel
Common Features Integral Hopper or Bin
View Details
55 Gallon Barrel Dumper - F21-55GBD - FABCO Equipment Company, Inc.
FABCO Equipment Company, Inc.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details