Kurz Instruments, Inc. Datasheets for Air Flow Sensors

Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more

Product Name Notes
General Overview The Model 2442 has been specifically designed for HVAC Applications, such as air velocity traverses, air balancing and other tasks. It has a unique flexible "gooseneck" section between...
General Overview The Model 2445 Portable Velocity Meter is a rugged, portable air velocity meter for a wide variety of very high temperature (500°C) industrial applications. The Model 2445 is...
General Overview The Model 2441 is especially convenient for Industrial Hygiene and HVAC measurements. It is a very sophisticated micro-processor version of the widely used and appreciated Series 440 Portable...
General Overview The Model 2443 Portable Air Velocity Meter uses the Metal-Clad "MC" sensor. It is designed to be used in industrial ventilation and process applications in which a small,...
General Overview The Model 2444 is a rugged, industrial quality portable air velocity meter for a wide variety of velocity measurement applications in pipes and ducts. It uses the well-...
General Overview The Series 490-IS Mini-Anemometer incorporates Kurz sensor expertise into an inexpensive miniature Thermal Air Velocity Meter that you can take anywhere. The 490-IS is ideal for velocity measurements...